HP Pavilion MS213, 47 cm (18.5"), AMD Athlon II X2, 4 GB, 500 GB, Windows 7 Home Premium, Black
HP Pavilion MS213. Display diagonal: 47 cm (18.5"). Processor family: AMD Athlon II X2, Processor frequency: 1,5 GHz. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 500 GB. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Home Premium. Product colour: Black