HP logo

HP Compaq LA1905wg computer monitor 48,3 cm (19") 1440 x 900 pixels HD

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48488
Info modified on:
30 Dec 2024, 17:23:47
Short summary description HP Compaq LA1905wg computer monitor 48,3 cm (19") 1440 x 900 pixels HD:

HP Compaq LA1905wg, 48,3 cm (19"), 1440 x 900 pixels, HD, 5 ms

Long summary description HP Compaq LA1905wg computer monitor 48,3 cm (19") 1440 x 900 pixels HD:

HP Compaq LA1905wg. Display diagonal: 48,3 cm (19"), Display resolution: 1440 x 900 pixels, HD type: HD, Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. USB hub version: 2.0. VESA mounting

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.