HP logo

HP Compaq 6530b Notebook PC Intel® Core™2 Duo P8600 35,8 cm (14.1") 2 GB DDR2-SDRAM 160 GB Intel® GMA 4500MHD Windows Vista Business

Brand:
Product family:
Product series:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17619
Info modified on:
24 Jan 2025, 20:38:35
Short summary description HP Compaq 6530b Notebook PC Intel® Core™2 Duo P8600 35,8 cm (14.1") 2 GB DDR2-SDRAM 160 GB Intel® GMA 4500MHD Windows Vista Business:

HP Compaq 6530b Notebook PC, Intel® Core™2 Duo, 2,4 GHz, 35,8 cm (14.1"), 1280 x 800 pixels, 2 GB, 160 GB

Long summary description HP Compaq 6530b Notebook PC Intel® Core™2 Duo P8600 35,8 cm (14.1") 2 GB DDR2-SDRAM 160 GB Intel® GMA 4500MHD Windows Vista Business:

HP Compaq 6530b Notebook PC. Processor family: Intel® Core™2 Duo, Processor model: P8600, Processor frequency: 2,4 GHz. Display diagonal: 35,8 cm (14.1"), Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB. Discrete graphics card model: Intel® GMA 4500MHD. Operating system installed: Windows Vista Business. Weight: 2,41 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.