HP logo

HP Pavilion 23-q102a Intel® Core™ i5 i5-6400T 58,4 cm (23") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon R7 A360 Windows 10 Home Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42834
Info modified on:
14 Mar 2024, 19:36:45
Short summary description HP Pavilion 23-q102a Intel® Core™ i5 i5-6400T 58,4 cm (23") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon R7 A360 Windows 10 Home Black, Silver:

HP Pavilion 23-q102a, 58,4 cm (23"), Full HD, Intel® Core™ i5, 8 GB, 1 TB, Windows 10 Home

Long summary description HP Pavilion 23-q102a Intel® Core™ i5 i5-6400T 58,4 cm (23") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon R7 A360 Windows 10 Home Black, Silver:

HP Pavilion 23-q102a. Product type: All-in-One PC. Display diagonal: 58,4 cm (23"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™ i5, Processor frequency: 2,2 GHz. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Discrete graphics card model: AMD Radeon R7 A360. Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Home. Product colour: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.