HP logo

HP V222 21.5-inch Monitor LED display 54,6 cm (21.5") 1920 x 1080 pixels Full HD Black

Brand:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40780
Info modified on:
09 Mar 2024, 14:19:00
End of life date:
31 Dec 2016
Short summary description HP V222 21.5-inch Monitor LED display 54,6 cm (21.5") 1920 x 1080 pixels Full HD Black:

HP V222 21.5-inch Monitor, 54,6 cm (21.5"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description HP V222 21.5-inch Monitor LED display 54,6 cm (21.5") 1920 x 1080 pixels Full HD Black:

HP V222 21.5-inch Monitor. Display diagonal: 54,6 cm (21.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Display surface: Matt, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 90°, Viewing angle, vertical: 65°. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.