HP logo

HP EliteDisplay E240 LED display 60,5 cm (23.8") 1920 x 1080 pixels Full HD Silver, Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
128240
Info modified on:
30 Dec 2024, 17:23:59
Warranty:
3-years limited warranty including 3 years of parts and labour. Certain restrictions and exclusions apply.
Long product name HP EliteDisplay E240 LED display 60,5 cm (23.8") 1920 x 1080 pixels Full HD Silver, Black:

EliteDisplay E240 60.4 cm (23.8") Monitor (ENERGY STAR)

HP EliteDisplay E240 LED display 60,5 cm (23.8") 1920 x 1080 pixels Full HD Silver, Black:

Power through your work day with the Elite-class performance, Full HD image presentation, and TCO Edge Certified ergonomic adjustability of the HP EliteDisplay E240 60,45 cm (23.8") Monitor.

Don’t miss a thing.
- Get extra-large screen space from a 60,45 cm (23.8") diagonal Full HD screen that keeps all your windows open for easy navigation. Collaborate with colleagues with IPS technology that delivers 178-degree viewing angles from almost anywhere in the room.

Customize your comfort.
- Find your best fit and be more productive with adjustable tilt and swivel settings and an impressive 150 mm height adjustment range that combine to meet TCO Certified Edge requirements. Use pivot rotation to customize portrait or landscape views.

Connectivity for everything you use.
- Attach your PC and everyday USB devices right at the display with inputs that include HDMI, DisplayPort, VGA, and USB.

A compact, efficient PC-and-monitor workspace.
- Attach your HP Desktop Mini, HP Chromebox, or select HP Thin Client directly behind the display. Keep things tidy with an integrated power supply and cable management features.

Reduce power consumption and help lower costs.
- Get an intelligent, energy-efficient design that is ENERGY STAR® certified, EPEAT® Gold registered, and meets TCO Certified Edge requirements.

Your monitor’s new best friend.
- Design the screen for how you work with HP Display Assistant software.

Make it yours.
- Customize a complete solution with HP accessories. Use the HP Speaker Bar for audio, an HP Single Arm to take the display off the desk, or an HP USB Graphics Adapter for multi-monitor setups. Go stand-less with the head-only model.

Backed by world-class support specialists.
- Get three years of service and support, and extend your protection with optional HP Care Packs.

Short summary description HP EliteDisplay E240 LED display 60,5 cm (23.8") 1920 x 1080 pixels Full HD Silver, Black:

HP EliteDisplay E240, 60,5 cm (23.8"), 1920 x 1080 pixels, Full HD, LED, 7 ms, Silver, Black

Long summary description HP EliteDisplay E240 LED display 60,5 cm (23.8") 1920 x 1080 pixels Full HD Silver, Black:

HP EliteDisplay E240. Display diagonal: 60,5 cm (23.8"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Display surface: Matt, Response time: 7 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 2.0. VESA mounting, Height adjustment. Product colour: Silver, Black

Video
Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.