location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP M0J02BN ink cartridge 2 pc(s) Original High (XL) Yield Black, Cyan, Magenta, Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M0J02BN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
M0J02BN
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889894040053 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7828
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Sep 2020
Product end of life date
Bullet Points HP M0J02BN ink cartridge 2 pc(s) Original High (XL) Yield Black, Cyan, Magenta, Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - Supply type: Multi pack
  • - High (XL) Yield
  • - Black ink page yield: 750 pages Colour ink page yield: 520 pages
  • - Black ink cartridges quantity: 1 Colour ink cartridges quantity: 1
  • - Brand compatibility: HP
  • - 2 pc(s)
Long product name HP M0J02BN ink cartridge 2 pc(s) Original High (XL) Yield Black, Cyan, Magenta, Yellow :
The long product name of HP M0J02BN ink cartridge 2 pc(s) Original High (XL) Yield Black, Cyan, Magenta, Yellow. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP 74XL High Yield Black/75XL High Yield Tri-color 2-pack Original Ink Cartridges
More>>>
HP M0J02BN ink cartridge 2 pc(s) Original High (XL) Yield Black, Cyan, Magenta, Yellow:
The official description of HP M0J02BN ink cartridge 2 pc(s) Original High (XL) Yield Black, Cyan, Magenta, Yellow as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Save time and money when you buy a complete set of inks. Advanced HP ink cartridge technology gives you consistently outstanding results. Rely on HP for superior quality printing and easy ways to recycle ink cartridges.

Short summary description HP M0J02BN ink cartridge 2 pc(s) Original High (XL) Yield Black, Cyan, Magenta, Yellow:
This short summary of the HP M0J02BN ink cartridge 2 pc(s) Original High (XL) Yield Black, Cyan, Magenta, Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

HP M0J02BN, High (XL) Yield, Black, Cyan, Magenta, Yellow, Pigment-based ink, Dye-based ink, 18 ml, 12 ml

Long summary description HP M0J02BN ink cartridge 2 pc(s) Original High (XL) Yield Black, Cyan, Magenta, Yellow:
This is an auto-generated long summary of HP M0J02BN ink cartridge 2 pc(s) Original High (XL) Yield Black, Cyan, Magenta, Yellow based on the first three specs of the first five spec groups.

HP M0J02BN. Colour ink type: Dye-based ink, Cartridge capacity: High (XL) Yield, Black ink type: Pigment-based ink, Black ink volume: 18 ml, Supply type: Multi pack, Colour ink page yield: 520 pages, Colour ink volume: 12 ml, Printing colours: Black, Cyan, Magenta, Yellow, Quantity per pack: 2 pc(s), Black ink page yield: 750 pages

Features
Black ink type
Pigment-based ink
Colour ink type
Dye-based ink
Print technology
Inkjet printing
Compatibility *
HP DeskJet D4260, D4360 / HP OfficeJet J5780, J6450, J6480 / HP Photosmart C4280, C4342, C4344, C4345, C4382, C4384, C4385, C4410, C4435, C4440, C4450, C4480, C4540, C4550, C4580, C4599, C5280, C5540, C5550, C5580, D5360
Quantity per pack *
2 pc(s)
Black ink cartridges quantity
1
Colour ink cartridges quantity
1
Black ink volume
18 ml
Colour ink volume
12 ml
Black ink drop
15 pl
Colour ink drop
5 pl
Black ink page yield *
750 pages
Colour ink page yield *
520 pages
Type *
Original
Cartridge capacity
High (XL) Yield
Printing colours *
Black, Cyan, Magenta, Yellow
Brand compatibility *
HP
Supply type *
Multi pack
OEM code
M0J02BN
HP segment
Business
Operational conditions
Operating relative humidity (H-H)
5 - 95%
Storage temperature (T-T)
15 - 35 °C
Operating temperature (T-T)
15 - 30 °C
Weight & dimensions
Width
250,9 mm
Depth
44,5 mm
Height
276,4 mm
Package width
250,9 mm
Package depth
44,5 mm
Package height
276,4 mm
Package weight
170 g
Package type
Box
Logistics data
Pallet width
121,9 cm
Pallet length
101,6 cm
Pallet height
132,1 cm
Quantity per pallet
192 pc(s)
Master (outer) case width
514,4 mm
Master (outer) case length
260,4 mm
Master (outer) case height
295,4 mm
Quantity per master (outer) case
6 pc(s)
Master (outer) case weight
1,66 kg