location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Photosmart C4385 All-in-One Print/Scan/Copy

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Photosmart C4385 All-in-One Print/Scan/Copy
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CC281A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0883585135059 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Printer Multifungsi Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14273
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
Long product name HP Photosmart C4385 All-in-One Print/Scan/Copy :
The long product name of HP Photosmart C4385 All-in-One Print/Scan/Copy. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Photosmart C4385 All-in-One Printer
More>>>
HP Photosmart C4385 All-in-One Print/Scan/Copy:
The official description of HP Photosmart C4385 All-in-One Print/Scan/Copy as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Print/copy at up to 30 ppm black and 23 ppm colour; photos in as fast as 25 seconds, wireless networking, 3.8 cm (1.5 inch) colour display, one-touch copying, 4-ink colour with up to 4800-optimised dpi or optional 6-ink, optional high-capacity inkjet cartridges, memory card slots, borderless up large panorama, scan at up to 1200 x 2400 dpi, 100-sheet paper tray, automatic paper type sensor, HP Smart Web Printing, HP Photosmart Essential Software
It's easy to get photos, documents, copies and scans over an existing network, using built-in wireless connectivity. For true-to-life photos, just insert a compatible memory card, view photos on a 1.5-inch colour display and print.

Short summary description HP Photosmart C4385 All-in-One Print/Scan/Copy:
This short summary of the HP Photosmart C4385 All-in-One Print/Scan/Copy data-sheet is auto-generated and uses the product title and the first six key specs.

HP Photosmart C4385 All-in-One Print/Scan/Copy

Long summary description HP Photosmart C4385 All-in-One Print/Scan/Copy:
This is an auto-generated long summary of HP Photosmart C4385 All-in-One Print/Scan/Copy based on the first three specs of the first five spec groups.

HP Photosmart C4385 All-in-One Print/Scan/Copy