HP Pavilion g7-1115sd, AMD Phenom II, 1,8 GHz, 43,9 cm (17.3"), 1600 x 900 pixels, 4 GB, 500 GB
HP Pavilion g7-1115sd. Processor family: AMD Phenom II, Processor model: P960, Processor frequency: 1,8 GHz. Display diagonal: 43,9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Radeon HD 6470M. Operating system installed: Windows 7 Home Premium. Weight: 3 kg