HP logo

HP Compaq LE1902x computer monitor 47 cm (18.5") 1366 x 768 pixels HD Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51002
Info modified on:
09 Mar 2024, 14:28:18
End of life date:
09 Mar 2014
Short summary description HP Compaq LE1902x computer monitor 47 cm (18.5") 1366 x 768 pixels HD Black:

HP Compaq LE1902x, 47 cm (18.5"), 1366 x 768 pixels, HD, LCD, 5 ms, Black

Long summary description HP Compaq LE1902x computer monitor 47 cm (18.5") 1366 x 768 pixels HD Black:

HP Compaq LE1902x. Display diagonal: 47 cm (18.5"), Display resolution: 1366 x 768 pixels, HD type: HD. Display: LCD. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.