HP logo

HP Pavilion g7-1015eg Intel® Core™ i5 i5-480M 43,9 cm (17.3") HD+ 4 GB DDR3-SDRAM 500 GB AMD Radeon HD 6470M Windows 7 Home Premium Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83604
Info modified on:
22 Jan 2025, 05:26:13
Short summary description HP Pavilion g7-1015eg Intel® Core™ i5 i5-480M 43,9 cm (17.3") HD+ 4 GB DDR3-SDRAM 500 GB AMD Radeon HD 6470M Windows 7 Home Premium Silver:

HP Pavilion g7-1015eg, Intel® Core™ i5, 2,66 GHz, 43,9 cm (17.3"), 1600 x 900 pixels, 4 GB, 500 GB

Long summary description HP Pavilion g7-1015eg Intel® Core™ i5 i5-480M 43,9 cm (17.3") HD+ 4 GB DDR3-SDRAM 500 GB AMD Radeon HD 6470M Windows 7 Home Premium Silver:

HP Pavilion g7-1015eg. Processor family: Intel® Core™ i5, Processor model: i5-480M, Processor frequency: 2,66 GHz. Display diagonal: 43,9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: AMD Radeon HD 6470M. Operating system installed: Windows 7 Home Premium. Product colour: Silver. Weight: 3 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.