HP logo

HP EliteBook 820 G3 Intel® Core™ i5 i5-6300U Laptop 31,8 cm (12.5") Full HD 8 GB DDR4-SDRAM 120 GB SSD Windows 10 Pro Silver

Brand:
Product family:
Product series:
HP segment:
Business
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
156504
Info modified on:
22 Jan 2025, 05:02:41
Short summary description HP EliteBook 820 G3 Intel® Core™ i5 i5-6300U Laptop 31,8 cm (12.5") Full HD 8 GB DDR4-SDRAM 120 GB SSD Windows 10 Pro Silver:

HP EliteBook 820 G3, Intel® Core™ i5, 2,4 GHz, 31,8 cm (12.5"), 1920 x 1080 pixels, 8 GB, 120 GB

Long summary description HP EliteBook 820 G3 Intel® Core™ i5 i5-6300U Laptop 31,8 cm (12.5") Full HD 8 GB DDR4-SDRAM 120 GB SSD Windows 10 Pro Silver:

HP EliteBook 820 G3. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-6300U, Processor frequency: 2,4 GHz. Display diagonal: 31,8 cm (12.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 120 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 10 Pro. Product colour: Silver

Reasons to buy
Video
Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.