HP logo

HP Z600 + NVIDIA Quadro 6000 Intel® Xeon® 5000 Sequence E5630 6 GB DDR3-SDRAM Windows 7 Professional Minitower Workstation

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65016
Info modified on:
21 Oct 2022, 10:14:32
Short summary description HP Z600 + NVIDIA Quadro 6000 Intel® Xeon® 5000 Sequence E5630 6 GB DDR3-SDRAM Windows 7 Professional Minitower Workstation:

HP Z600 + NVIDIA Quadro 6000, 2,53 GHz, Intel® Xeon® 5000 Sequence, E5630, 6 GB, DVD Super Multi, Windows 7 Professional

Long summary description HP Z600 + NVIDIA Quadro 6000 Intel® Xeon® 5000 Sequence E5630 6 GB DDR3-SDRAM Windows 7 Professional Minitower Workstation:

HP Z600 + NVIDIA Quadro 6000. Processor frequency: 2,53 GHz, Processor family: Intel® Xeon® 5000 Sequence, Processor model: E5630. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 650 W. Chassis type: Minitower. Product type: Workstation. Weight: 19 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.