location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OfficeJet 4655 Thermal inkjet A4 4800 x 1200 DPI 9,5 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OfficeJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4655
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K9V79A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190780807002 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Printer Multifungsi Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11687
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:26:42
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 07 Oct 2020
Product end of life date
Bullet Points HP OfficeJet 4655 Thermal inkjet A4 4800 x 1200 DPI 9,5 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Print affordably with a reliable all-in-one you can count on. Get high-quality results with every page.
  • - Keep tasks moving with the easiest way to print from your smartphone or tablet anywhere in your home.[1] Quickly set up this all-in-one[2] and print flawless pages even when you’re not there.
  • - Breeze through home and work tasks with this versatile all-in-one. Easily manage print jobs from the touchscreen, and copy, scan, and fax multipage documents. You can even choose two-sided prints or borderless photos.
  • - Take advantage of a space-saving all-in-one that fits right into your busy life. It’s designed to work quietly in the background so you can print, scan, copy, and fax almost anywhere.
Long product name HP OfficeJet 4655 Thermal inkjet A4 4800 x 1200 DPI 9,5 ppm Wi-Fi :
The long product name of HP OfficeJet 4655 Thermal inkjet A4 4800 x 1200 DPI 9,5 ppm Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

OfficeJet 4655 All-in-One Printer
More>>>
HP OfficeJet 4655 Thermal inkjet A4 4800 x 1200 DPI 9,5 ppm Wi-Fi:
The official description of HP OfficeJet 4655 Thermal inkjet A4 4800 x 1200 DPI 9,5 ppm Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Accomplish next-level productivity with the easiest way to print from your smartphone or tablet.[1] Fly through print, scan, copy, and fax tasks with this versatile all-in-one with an automatic document feeder and wireless printing.[3]

Short summary description HP OfficeJet 4655 Thermal inkjet A4 4800 x 1200 DPI 9,5 ppm Wi-Fi:
This short summary of the HP OfficeJet 4655 Thermal inkjet A4 4800 x 1200 DPI 9,5 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

HP OfficeJet 4655, Thermal inkjet, Colour printing, 4800 x 1200 DPI, Colour copying, A4, Direct printing

Long summary description HP OfficeJet 4655 Thermal inkjet A4 4800 x 1200 DPI 9,5 ppm Wi-Fi:
This is an auto-generated long summary of HP OfficeJet 4655 Thermal inkjet A4 4800 x 1200 DPI 9,5 ppm Wi-Fi based on the first three specs of the first five spec groups.

HP OfficeJet 4655. Print technology: Thermal inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 6,8 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 300 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing

Affordable at-home printing

Full of value. Print up to twice as many pages or photos with Original HP high-yield ink cartridges.[5]
Get high-quality prints—time after time—with an all-in-one designed and built to be reliable.

Easy printing from mobile devices

Your device, your choice. Easily print documents and photos from a variety of smartphones and tablets.[1]
Start printing and get connected quickly with easy setup from your smartphone, tablet, or PC.[2]
Connect your smartphone or tablet directly to your printer—and easily print without accessing a network.[3]
Print remotely without worries. The auto-deploying output tray keeps your pages from landing on the floor.

Say hello to productivity

Take charge of your tasks with the easy-to-use 2.2-inch (5.5 cm) display—simply touch and go.
Use the automatic document feeder to quickly tackle multipage jobs. Automatic two-sided printing saves paper.
Print borderless, lab-quality photos and laser-quality documents right in your home.
Manage printing tasks and scan on the go with the free HP All-in-One Printer Remote mobile app.[4]

Perfect for your home—and home office

Save your space with a sleek all-in-one designed to fit where you need it.
Print in any room you choose—without causing disruptions—using the optional quiet mode.

2-sided printing
2-sided printing

Allows you to print on both sides of the page, cutting your paper use by up to 50%.

Easy mobile printing from HP
Easy mobile printing from HP

Easily print from your smartphone, tablet, and notebook at work, home, or on the go. [7]

Unleash your printing
Unleash your printing

Print wirelessly from your mobile device without a Wi-Fi code or password. [8]

Borderless printing
Borderless printing

Borderless photos are printed right to the edge of the paper. You get beautiful photo prints with no trimming!

Remote control for your printer
Remote control for your printer

Manage your all-in-one or MFP from your smartphone or tablet, using the HP All-in-One Printer Remote app. [9]

Printing
Duplex printing mode
Auto
Print resolution colour
4800 x 1200 DPI
Print resolution black
1200 x 1200 DPI
Print technology *
Thermal inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
9,5 ppm
Print speed (colour, normal quality, A4/US Letter)
6,8 ppm
Print speed (black, draft quality, A4/US Letter)
20 ppm
Print speed (colour, draft quality, A4/US Letter)
16 ppm
Time to first page (black, normal)
18 s
Time to first page (colour, normal)
20 s
Print margins (top, bottom, right, left)
3 mm
Copying
Copying *
Colour copying
Maximum copy resolution *
600 x 300 DPI
Maximum number of copies
50 copies
Copier resize
25 - 400%
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan area
216 x 297 mm
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS
Scan speed (colour)
4 ppm
Scan speed (black)
8 ppm
Image formats supported
BMP, JPG, PNG, TIF
Document formats supported
PDF, RTF, TXT
Input colour depth
24 bit
Grayscale levels
256
TWAIN version
2,1
Fax
Faxing *
Colour faxing
Fax resolution (black)
300 x 300 DPI
Fax transmission speed
4 sec/page
Modem speed
33,6 Kbit/s
Fax memory
99 pages
Fax speed dialing (max numbers)
99
Fax forwarding
Yes
Fax delayed sending
Yes
Features
Recommended duty cycle
100 - 400 pages per month
Maximum duty cycle *
1200 pages per month
Digital sender
No
Number of print cartridges *
2
Printing colours *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 3 GUI
All-In-One-multitasking
No
HP segment
Home, Home office
Input & output capacity
Total number of input trays *
1
Total input capacity *
100 sheets
Total output capacity *
25 sheets
Paper input type
Paper tray
Maximum number of input trays
1
Maximum input capacity
100 sheets
Maximum output capacity
25 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
Non-ISO print media sizes
Legal, Letter
Ports & interfaces
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Mobile printing technologies
Apple AirPrint, HP ePrint, Mopria Print Service
Performance
Maximum internal memory
64 MB
Card reader integrated
No
Internal memory *
64 MB
Built-in processor
Yes
Processor frequency
360 MHz
Design
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display diagonal
5,59 cm (2.2")
Power
Power consumption (printing)
15 W
Power consumption (copying)
12 W
Power consumption (ready)
3,45 W
Power consumption (sleep)
0,65 W
Power consumption (off)
0,15 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Brand-specific features
HP ePrint
Yes
System requirements
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64
Mac operating systems supported
Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
5 - 40 °C
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
445 mm
Depth
369 mm
Height
190 mm
Weight
6,55 kg
Packaging data
Package width
485 mm
Package depth
231 mm
Package height
445 mm
Package weight
7,78 kg
Packaging content
Cartridge(s) included
Yes
Cables included
Phone
Power cord included
Yes
Quick installation guide
Yes
Logistics data
Pallet weight
410 kg
Number of cartons per pallet
10 pc(s)
Number of layers per pallet
5 pc(s)
Quantity per pallet
50 pc(s)
Other features
Software CD
Yes
Disclaimer HP OfficeJet 4655 Thermal inkjet A4 4800 x 1200 DPI 9,5 ppm Wi-Fi:
Disclaimer

[1] In comparison to the majority of consumer/home office inkjet all-in-one printers < $399 USD as of Nov 2014 based on market share as reported by IDC. App download required for printer setup. HP ePrint account registration may be required. Wireless operations are compatible with 2.4 GHz operations only. See www.hp.com/go/mobileprinting for more details. [2] Requires HP All-in-One Printer Remote mobile app download and is compatible with iPhone® 4 and later, iPad® fourth generation, iPad mini™, iPad Air®, iPod®, and mobile devices using Android™ 4.0.3 or later. For a full list of supported operating systems, see www.hp.com/go/mobileprinting [3] Mobile device needs to be connected directly to the Wi-Fi Direct signal of a Wi-Fi Direct-supported AiO or printer prior to printing. Depending on mobile device, a free app or driver may also be required. For details, see www.hp.com/go/mobileprinting [4] Compatible with iPhone® 4 and later, iPad® fourth generation, iPad mini™, iPad Air®, iPod® 5G using iOS 7 or later, and mobile devices using Android™ 4.0.3 or later. Features controlled may vary by mobile device operating system. For mobile scanning, device camera requires 5 megapixels or greater with autofocus capability. [5] Based on HP 63XL High Yield Black and Tri-color Original Ink Cartridges. High-yield ink cartridges not included; purchase separately. For more information, see www.hp.com/go/learnaboutsupplies. Less cost per page compared with estimated street price and published page yield of standard-yield HP 63 Original Ink Cartridges. Actual pricing may vary. [7] Local printing requires mobile device and printer to be on the same network or have a direct wireless connection to the printer. Wireless performance is dependent on physical environment and distance from access point. Remote printing requires an Internet connection to an HP web-connected printer. App or software a