HP logo

HP 255 G3 AMD A4 A4-5000M Laptop 39,6 cm (15.6") 4 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90765
Info modified on:
22 Jan 2025, 05:00:36
Short summary description HP 255 G3 AMD A4 A4-5000M Laptop 39,6 cm (15.6") 4 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Silver:

HP 255 G3, AMD A4, 1,5 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description HP 255 G3 AMD A4 A4-5000M Laptop 39,6 cm (15.6") 4 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Silver:

HP 255 G3. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A4, Processor model: A4-5000M, Processor frequency: 1,5 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: AMD Radeon HD 8330. Operating system installed: Windows 8.1. Product colour: Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.