location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ENVY Photo 6258 Thermal inkjet A4 4800 x 1200 DPI 12 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ENVY Photo
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6258
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K7G23A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190781024637 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Printer Multifungsi Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13201
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 06 Nov 2020
Product end of life date
Bullet Points HP ENVY Photo 6258 Thermal inkjet A4 4800 x 1200 DPI 12 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Thermal inkjet Colour printing
  • - 4800 x 1200 DPI
  • - A4 12 ppm
  • - Colour copying Colour scanning
  • - Apple AirPrint, HP ePrint, Mopria Print Service
  • - Direct printing
  • - USB port Wi-Fi
  • - Internal memory: 256 MB Built-in processor 1200 MHz
  • - 6,5 kg
Long product name HP ENVY Photo 6258 Thermal inkjet A4 4800 x 1200 DPI 12 ppm Wi-Fi :
The long product name of HP ENVY Photo 6258 Thermal inkjet A4 4800 x 1200 DPI 12 ppm Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP ENVY Photo 6258 All-in-One Printer
More>>>
HP ENVY Photo 6258 Thermal inkjet A4 4800 x 1200 DPI 12 ppm Wi-Fi:
The official description of HP ENVY Photo 6258 Thermal inkjet A4 4800 x 1200 DPI 12 ppm Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Get true-to-life photos and increased versatility. Produce authentic colors, and set up, connect, and print right from your mobile device.[1] Print, scan, and copy with ease.
HP 64 Ink Cartridges
HP Smart App
Easy mobile printing from HP
Easily print from your smartphone, tablet, and notebook at work, home, or on the go.
Print, scan, copy
Save up to 50% on ink
Save up to 50% off ink. Original HP ink delivered to your door with HP Instant Ink.
High-yield cartridges
Bluetooth® Smart
Dual-band Wi-Fi®
2.2-inch mono touchscreen
Smart paper sensing
2-sided printing
Allows you to print on both sides of the page, cutting your paper use by up to 50%.

Short summary description HP ENVY Photo 6258 Thermal inkjet A4 4800 x 1200 DPI 12 ppm Wi-Fi:
This short summary of the HP ENVY Photo 6258 Thermal inkjet A4 4800 x 1200 DPI 12 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

HP ENVY Photo 6258, Thermal inkjet, Colour printing, 4800 x 1200 DPI, A4, Direct printing, Black

Long summary description HP ENVY Photo 6258 Thermal inkjet A4 4800 x 1200 DPI 12 ppm Wi-Fi:
This is an auto-generated long summary of HP ENVY Photo 6258 Thermal inkjet A4 4800 x 1200 DPI 12 ppm Wi-Fi based on the first three specs of the first five spec groups.

HP ENVY Photo 6258. Print technology: Thermal inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 8 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: Black

Printing
Duplex printing mode
Auto
Print resolution colour
4800 x 1200 DPI
Print resolution black
1200 x 1200 DPI
Print technology *
Thermal inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
12 ppm
Print speed (colour, normal quality, A4/US Letter)
8 ppm
Print speed (black, draft quality, A4/US Letter)
22 ppm
Print speed (colour, draft quality, A4/US Letter)
21 ppm
Time to first page (black, normal)
16 s
Time to first page (colour, normal)
18 s
Print margin top (min)
3 mm
Print margin bottom (min)
3 mm
Print margin left (min)
3 mm
Print margin right (min)
3 mm
Copying
Copying *
Colour copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
11 cpm
Copy speed (colour, normal quality, A4)
5 cpm
Copy speed (colour, draft, A4)
18 cpm
Maximum number of copies
50 copies
Copier resize
25 - 400%
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan area
216 x 297 mm
Scanner type *
Flatbed scanner
Scan technology
CIS
Image formats supported
BMP, JPEG, PNG, TIF
Document formats supported
PDF
Grayscale levels
256
TWAIN version
2,1
Fax
Faxing *
No
Features
Recommended duty cycle
0 - 1000 pages per month
Maximum duty cycle *
400 pages per month
Digital sender
No
Number of print cartridges *
2
Page description languages
PCL 3 GUI
All-In-One-multitasking
Yes
Country of origin
Thailand
HP segment
Home, Home office
Input & output capacity
Total number of input trays *
2
Total input capacity *
125 sheets
Total output capacity *
25 sheets
Paper input type
Sheetfed
Auto document feeder (ADF)
No
Maximum number of input trays
2
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Glossy paper, Matte paper, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C6
Non-ISO print media sizes
Legal, Letter
Envelopes sizes
10
Photo paper sizes (imperial)
4x6, 5x7, 8x10
Borderless printing media sizes
8.5x11
Paper handling
Custom media width
97,79 - 127 mm
Custom media length
215 - 355 mm
Paper tray media weight
70 - 90 g/m²
Ports & interfaces
Standard interfaces
USB 2.0, Wireless LAN
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
No
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Mobile printing technologies
Apple AirPrint, HP ePrint, Mopria Print Service
Performance
Card reader integrated
No
Internal memory *
256 MB
Built-in processor
Yes
Processor frequency
1200 MHz
Sound pressure level (printing)
53 dB
Design
Product colour *
Black
Market positioning *
Home & office
Built-in display *
Yes
Display diagonal
5,59 cm (2.2")
Touchscreen
Yes
Control type
Touch
Colour display
No
Power
Power consumption (average operating)
13,95 W
Power consumption (ready)
3,6 W
Power consumption (sleep)
0,93 W
Power consumption (off)
0,2 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Brand-specific features
HP Auto-On/Auto-Off
Yes
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.13 High Sierra
Operational conditions
Operating relative humidity (H-H)
15 - 80%
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
5 - 40 °C
Storage relative humidity (H-H)
10 - 90%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
454 mm
Depth
161 mm
Height
410 mm
Weight
6,5 kg
Packaging data
Package width
494 mm
Package depth
196 mm
Package height
488 mm
Package weight
8,6 kg
Packaging content
Cartridge(s) included
Yes
Included cartridge capacity (black)
185 pages
Included cartridge capacity (CMY)
120 pages
Cables included
USB
Power cord included
Yes
Quick installation guide
Yes
Logistics data
Pallet weight
532 kg
Number of cartons per pallet
60 pc(s)
Number of layers per pallet
5 pc(s)
Quantity per pallet
60 pc(s)
Brand Image Product code Product Stock Price from
HP ENVY Photo 6255 Thermal inkjet A4 4800 x 1200 DPI 12 ppm Wi-Fi HP ENVY Photo 6255 Thermal inkjet A4 4800 x 1200 DPI 12 ppm Wi-Fi
(show image)
K7G18A 6255 0.00
(excl. VAT)
0 (incl. VAT)