location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 804 Black/Tri-color Photo Value Pack-30 sht/4 x 6 in

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
804 Black/Tri-color Photo Value Pack-30 sht/4 x 6 in
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2UD20AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0192018042803 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12095
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 10:23:03
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 19 Aug 2022
Product end of life date
Bullet Points HP 804 Black/Tri-color Photo Value Pack-30 sht/4 x 6 in
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Supply type: Multi pack
  • - Black ink page yield: 200 pages Colour ink page yield: 165 pages
  • - Black ink cartridges quantity: 1
  • - Brand compatibility: HP
  • - 2 pc(s)
More>>>
Short summary description HP 804 Black/Tri-color Photo Value Pack-30 sht/4 x 6 in:
This short summary of the HP 804 Black/Tri-color Photo Value Pack-30 sht/4 x 6 in data-sheet is auto-generated and uses the product title and the first six key specs.

HP 804 Black/Tri-color Photo Value Pack-30 sht/4 x 6 in, 4 ml, 4 ml, 2 pc(s), 200 pages, 165 pages, Multi pack

Long summary description HP 804 Black/Tri-color Photo Value Pack-30 sht/4 x 6 in:
This is an auto-generated long summary of HP 804 Black/Tri-color Photo Value Pack-30 sht/4 x 6 in based on the first three specs of the first five spec groups.

HP 804 Black/Tri-color Photo Value Pack-30 sht/4 x 6 in. Black ink volume: 4 ml, Supply type: Multi pack, Colour ink page yield: 165 pages, Colour ink volume: 4 ml, Quantity per pack: 2 pc(s), Black ink page yield: 200 pages

Features
Print technology
Inkjet printing
Compatibility *
HP ENVY 6200, 6222, 6255, 7100, 7134, 7155, 7158, 7800, 7855 / HP Tango Printer, X
Quantity per pack *
2 pc(s)
Black ink cartridges quantity
1
Black ink volume
4 ml
Colour ink volume
4 ml
Black ink drop
12 pl
Colour ink drop
3 pl
Black ink page yield *
200 pages
Colour ink page yield *
165 pages
Type *
Original
Brand compatibility *
HP
Supply type *
Multi pack
OEM code
2UD20AA
Country of origin
Switzerland
HP segment
Home
Operational conditions
Operating relative humidity (H-H)
35 - 55%
Storage temperature (T-T)
18 - 30 °C
Operating temperature (T-T)
15 - 32 °C
Weight & dimensions
Width
150 mm
Weight & dimensions
Depth
170,8 mm
Height
60 mm
Package width
150 mm
Package depth
170,8 mm
Package height
60 mm
Package weight
230 g
Logistics data
Pallet width
101,6 cm
Pallet length
121,9 cm
Pallet height
116,6 cm
Quantity per pallet
540 pc(s)
Number of cartons per pallet
30 pc(s)
Pallet weight
140 g
Master (outer) case width
560 mm
Master (outer) case length
390 mm
Master (outer) case height
170 mm
Quantity per master (outer) case
18 pc(s)
Master (outer) case weight
4,25 g
Master (outer) case gross weight (imperial)
4,25 kg (9.37 lbs)
Other features
Pallet dimensions (W x D x H)
1016 x 1219 x 1166 mm
Pallet weight (imperial)
140 kg (308.6 lbs)