HP logo

HP PageWide 377dw Thermal inkjet A4 2400 x 1200 DPI 30 ppm Wi-Fi

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90838
Info modified on:
14 Mar 2024, 19:24:52
Short summary description HP PageWide 377dw Thermal inkjet A4 2400 x 1200 DPI 30 ppm Wi-Fi:

HP PageWide 377dw, Thermal inkjet, Colour printing, 2400 x 1200 DPI, A4, Direct printing, White

Long summary description HP PageWide 377dw Thermal inkjet A4 2400 x 1200 DPI 30 ppm Wi-Fi:

HP PageWide 377dw. Print technology: Thermal inkjet, Printing: Colour printing, Maximum resolution: 2400 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 30 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: White

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.