HP V V1410-24, Unmanaged, L3
HP V V1410-24. Switch type: Unmanaged, Switch layer: L3. Basic switching RJ-45 Ethernet ports quantity: 24. MAC address table: 8192 entries, Switching capacity: 4,8 Gbit/s. Networking standards: IEEE 802.1p, IEEE 802.3, IEEE 802.3i, IEEE 802.3u, IEEE 802.3x, IEEE 802.3z