HP logo

HP 15-g021ca AMD A6 A6-6310 Laptop 39,6 cm (15.6") HD 4 GB DDR3-SDRAM 750 GB HDD Windows 8 Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61341
Info modified on:
22 Jan 2025, 05:37:17
Short summary description HP 15-g021ca AMD A6 A6-6310 Laptop 39,6 cm (15.6") HD 4 GB DDR3-SDRAM 750 GB HDD Windows 8 Black:

HP 15-g021ca, AMD A6, 1,8 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 750 GB

Long summary description HP 15-g021ca AMD A6 A6-6310 Laptop 39,6 cm (15.6") HD 4 GB DDR3-SDRAM 750 GB HDD Windows 8 Black:

HP 15-g021ca. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A6, Processor model: A6-6310, Processor frequency: 1,8 GHz. Display diagonal: 39,6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 8. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.