HP logo

HP HF20H disk array 12,92 TB Rack (4U) Green, Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14384
Info modified on:
08 Mar 2024, 09:07:54
Short summary description HP HF20H disk array 12,92 TB Rack (4U) Green, Silver:

HP HF20H, 12,92 TB, HDD+SSD, Serial Attached SCSI (SAS), 65 kg, Rack (4U), Green, Silver

Long summary description HP HF20H disk array 12,92 TB Rack (4U) Green, Silver:

HP HF20H. Total installed storage capacity: 12,92 TB, Installed storage drive type: HDD+SSD, Storage drive interface: Serial Attached SCSI (SAS). Chassis type: Rack (4U). Number of storage drives supported: 27, Supported storage drive types: HDD & SSD, Supported storage drive interfaces: SAS. Width: 439 mm, Depth: 890 mm, Height: 175,8 mm, Weight: 65 kg. Product colour: Green, Silver

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.