HP logo

HP NVIDIA Quadro FX570 256MB GDDR2

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63064
Info modified on:
02 Sept 2024, 20:30:35
Short summary description HP NVIDIA Quadro FX570 256MB GDDR2:

HP NVIDIA Quadro FX570 256MB, GDDR2, 128 bit, 2560 x 1600 pixels, PCI Express x16

Long summary description HP NVIDIA Quadro FX570 256MB GDDR2:

HP NVIDIA Quadro FX570 256MB. Graphics card memory type: GDDR2, Memory bus: 128 bit. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10, OpenGL version: 2.1. Interface type: PCI Express x16. Cooling type: Active

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.