HP logo

HP 240 G2 Intel® Core™ i3 i3-3110M Laptop 35,6 cm (14") HD 2 GB DDR3L-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) FreeDOS Black

Brand:
HP segment:
Business
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5385
Info modified on:
30 Jan 2025, 19:22:24
End of life date:
02 Jul 2014
Short summary description HP 240 G2 Intel® Core™ i3 i3-3110M Laptop 35,6 cm (14") HD 2 GB DDR3L-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) FreeDOS Black:

HP 240 G2, Intel® Core™ i3, 2,4 GHz, 35,6 cm (14"), 1366 x 768 pixels, 2 GB, 500 GB

Long summary description HP 240 G2 Intel® Core™ i3 i3-3110M Laptop 35,6 cm (14") HD 2 GB DDR3L-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) FreeDOS Black:

HP 240 G2. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-3110M, Processor frequency: 2,4 GHz. Display diagonal: 35,6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. Operating system installed: FreeDOS. Product colour: Black

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.