HP logo

HP Pavilion dv7-1110ed Entertainment Notebook PC AMD Athlon QL-62 43,2 cm (17") 3 GB DDR2-SDRAM 320 GB AMD Mobility Radeon HD 3450 Windows Vista Home Premium

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27700
Info modified on:
22 Jan 2025, 06:21:35
Short summary description HP Pavilion dv7-1110ed Entertainment Notebook PC AMD Athlon QL-62 43,2 cm (17") 3 GB DDR2-SDRAM 320 GB AMD Mobility Radeon HD 3450 Windows Vista Home Premium:

HP Pavilion dv7-1110ed Entertainment Notebook PC, AMD Athlon, 2,1 GHz, 43,2 cm (17"), 1440 x 900 pixels, 3 GB, 320 GB

Long summary description HP Pavilion dv7-1110ed Entertainment Notebook PC AMD Athlon QL-62 43,2 cm (17") 3 GB DDR2-SDRAM 320 GB AMD Mobility Radeon HD 3450 Windows Vista Home Premium:

HP Pavilion dv7-1110ed Entertainment Notebook PC. Processor family: AMD Athlon, Processor model: QL-62, Processor frequency: 2,1 GHz. Display diagonal: 43,2 cm (17"), Display resolution: 1440 x 900 pixels. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Mobility Radeon HD 3450. Operating system installed: Windows Vista Home Premium. Weight: 3,46 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.