HP logo

HP iPAQ hx2750 handheld mobile computer 8,89 cm (3.5") 240 x 320 pixels Touchscreen 164 g

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46085
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
22 Nov 2006
Short summary description HP iPAQ hx2750 handheld mobile computer 8,89 cm (3.5") 240 x 320 pixels Touchscreen 164 g:

HP iPAQ hx2750, 8,89 cm (3.5"), 240 x 320 pixels, TFT, 0,24 x 0,24 mm, 65536 colours, 0,128 GB

Long summary description HP iPAQ hx2750 handheld mobile computer 8,89 cm (3.5") 240 x 320 pixels Touchscreen 164 g:

HP iPAQ hx2750. Display diagonal: 8,89 cm (3.5"), Display resolution: 240 x 320 pixels. Internal memory: 0,128 GB, Compatible memory cards: CF, MMC, SD, SDIO. Processor frequency: 0,624 GHz. Operating system installed: Windows Mobile 2003 SE. Wi-Fi standards: 802.11b

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.