HP logo

HP iPAQ rx3715 handheld mobile computer 8,89 cm (3.5") 240 x 320 pixels Touchscreen 158 g

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18460
Info modified on:
11 Mar 2021, 12:12:13
End of life date:
25 May 2006
Short summary description HP iPAQ rx3715 handheld mobile computer 8,89 cm (3.5") 240 x 320 pixels Touchscreen 158 g:

HP iPAQ rx3715, 8,89 cm (3.5"), 240 x 320 pixels, TFT, 65536 colours, 0,152 GB, MMC, SD, SDIO

Long summary description HP iPAQ rx3715 handheld mobile computer 8,89 cm (3.5") 240 x 320 pixels Touchscreen 158 g:

HP iPAQ rx3715. Display diagonal: 8,89 cm (3.5"), Display resolution: 240 x 320 pixels. Internal memory: 0,152 GB, Compatible memory cards: MMC, SD, SDIO. Processor frequency: 0,4 GHz. Operating system installed: Windows Mobile 2003 SE. Wi-Fi standards: 802.11b

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.