HP logo

HP EliteDisplay E221i computer monitor 54,6 cm (21.5") 1920 x 1080 pixels Full HD LED Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29128
Info modified on:
30 Dec 2024, 17:23:59
End of life date:
31 May 2016
Short summary description HP EliteDisplay E221i computer monitor 54,6 cm (21.5") 1920 x 1080 pixels Full HD LED Black:

HP EliteDisplay E221i, 54,6 cm (21.5"), 1920 x 1080 pixels, Full HD, LED, 8 ms, Black

Long summary description HP EliteDisplay E221i computer monitor 54,6 cm (21.5") 1920 x 1080 pixels Full HD LED Black:

HP EliteDisplay E221i. Display diagonal: 54,6 cm (21.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 8 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. USB hub version: 2.0. VESA mounting, Height adjustment. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.