HP logo

HP ProDisplay P200 computer monitor 49,5 cm (19.5") 1600 x 900 pixels LED Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72499
Info modified on:
11 Jul 2024, 13:58:28
End of life date:
31 Jul 2020
Short summary description HP ProDisplay P200 computer monitor 49,5 cm (19.5") 1600 x 900 pixels LED Black:

HP ProDisplay P200, 49,5 cm (19.5"), 1600 x 900 pixels, LED, LED, 5 ms, Black

Long summary description HP ProDisplay P200 computer monitor 49,5 cm (19.5") 1600 x 900 pixels LED Black:

HP ProDisplay P200. Display diagonal: 49,5 cm (19.5"), Display resolution: 1600 x 900 pixels, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.