HP ElitePad 12W USB Auto Adapter, Laptop, Indoor, 12 V, 12 W, ElitePad 900 G1 Tablet, ElitePad 1000 G2 Tablet, +5V
HP ElitePad 12W USB Auto Adapter. Purpose: Laptop, Power supply type: Indoor, Input voltage: 12 V. DC output voltage: +5V. Product colour: Black. Width: 29,5 mm, Depth: 151,9 mm, Height: 10 mm