HP logo

HP LaserJet Enterprise MFP M527dn Laser A4 1200 x 1200 DPI 43 ppm

Brand:
Product family:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82720
Info modified on:
21 Oct 2022, 10:14:32
Short summary description HP LaserJet Enterprise MFP M527dn Laser A4 1200 x 1200 DPI 43 ppm:

HP LaserJet Enterprise MFP M527dn, Laser, Mono printing, 1200 x 1200 DPI, Mono copying, A4, Grey

Long summary description HP LaserJet Enterprise MFP M527dn Laser A4 1200 x 1200 DPI 43 ppm:

HP LaserJet Enterprise MFP M527dn. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Product colour: Grey

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.