HP logo

HP Compaq LA1751g computer monitor 43,2 cm (17") 1280 x 1024 pixels

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33942
Info modified on:
30 Dec 2024, 17:23:50
End of life date:
06 Mar 2014
Short summary description HP Compaq LA1751g computer monitor 43,2 cm (17") 1280 x 1024 pixels:

HP Compaq LA1751g, 43,2 cm (17"), 1280 x 1024 pixels, 5 ms

Long summary description HP Compaq LA1751g computer monitor 43,2 cm (17") 1280 x 1024 pixels:

HP Compaq LA1751g. Display diagonal: 43,2 cm (17"), Display resolution: 1280 x 1024 pixels, Response time: 5 ms, Native aspect ratio: 5:4, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. USB hub version: 2.0. VESA mounting

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.