location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Compaq TC Compaq tc4200 60 GB 30,7 cm (12.1") 0,5 GB Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Compaq TC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Compaq tc4200
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EK743AW
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33253
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 15 Feb 2007
Product end of life date
success story (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Compaq TC Compaq tc4200 60 GB 30,7 cm (12.1") 0,5 GB Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - 30,7 cm (12.1") 1024 x 768 pixels
  • - 60 GB
  • - Lithium-Ion (Li-Ion) 5,5 h
Warranty: standard statement: 3 years pick-up and return extension (upgrades available, sold separately)
Long product name HP Compaq TC Compaq tc4200 60 GB 30,7 cm (12.1") 0,5 GB Black :
The long product name of HP Compaq TC Compaq tc4200 60 GB 30,7 cm (12.1") 0,5 GB Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Compaq tc4200 Tablet PC
More>>>
HP Compaq TC Compaq tc4200 60 GB 30,7 cm (12.1") 0,5 GB Black:
The official description of HP Compaq TC Compaq tc4200 60 GB 30,7 cm (12.1") 0,5 GB Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP Compaq tc4200 is a power-packed, versatile ultramobile tablet PC designed to adapt to the needs of mobile professionals. It features full performance processing power, impressive battery life, an outdoor viewable display, and a full portfolio of integrated security and wireless choices in a solid, lightweight design.

Features

- Versatile highly-mobile office: Do more than take it with you, simply twist and click - your notebook is now also a tablet. The combination of powerful notebook computing, an outdoor viewable display (on select models), lightweight highly-mobile design and ease of use writing features make this ideal for users who spend a significant portion of time away from a desk

- Battery: Enjoy up to 5.5hrs of productivity using the standard battery - plan for all-day computing using the optional uniquely designed HP Travel Battery. Additional power optimizing features such as the Ambient Light Sensor, HP Fast Charge Technology, and power down NIC technology minimize downtime and help ensure maximum efficiency..

- Reliability: Intended to meet tough business standards and provide users confidence in their computers. This notebook has a durable design including magnesium alloy enclosure and a variety of reliability features like HP Mobile Data Protection System, scratch-resistant In-mold Lamination, HP Panel Protection System.

Short summary description HP Compaq TC Compaq tc4200 60 GB 30,7 cm (12.1") 0,5 GB Black:
This short summary of the HP Compaq TC Compaq tc4200 60 GB 30,7 cm (12.1") 0,5 GB Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Compaq TC Compaq tc4200, 30,7 cm (12.1"), 1024 x 768 pixels, 60 GB, 0,5 GB, 2,08 kg, Black

Long summary description HP Compaq TC Compaq tc4200 60 GB 30,7 cm (12.1") 0,5 GB Black:
This is an auto-generated long summary of HP Compaq TC Compaq tc4200 60 GB 30,7 cm (12.1") 0,5 GB Black based on the first three specs of the first five spec groups.

HP Compaq TC Compaq tc4200. Display diagonal: 30,7 cm (12.1"), Display resolution: 1024 x 768 pixels. Internal storage capacity: 60 GB. Internal memory: 0,5 GB. Weight: 2,08 kg. Product colour: Black

Display
Display diagonal *
30,7 cm (12.1")
Display resolution *
1024 x 768 pixels
Processor
Processor front side bus
533 MHz
Memory
Internal memory *
0,5 GB
Maximum internal memory
2 GB
Storage
Internal storage capacity *
60 GB
Graphics
Graphics card
GMA 900
Maximum graphics card memory
128 MB
Ports & interfaces
USB 2.0 ports quantity
3
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone out
Yes
DC-in jack
Yes
Design
Product colour *
Black
Performance
Country of origin
China
Software
Bundled software
InterVideo WinDVD Creator, HP Client Manager Software, MS Reader eBooks, Zinio HP One-Touch Button software, HP Mobile printerdriver, Synaptics Touchpad driver, HP Help, HP Qmenu, HP Wireless Assistant Microsoft Reader, Sonic RecordNow!, InterVideo WinDVD, HP Tablet PC Tour
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery
Battery life (max)
5,5 h
Power
AC adapter power
65 W
Weight & dimensions
Weight
2,08 kg
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
10 - 90%
Other features
Modem speed
56 Kbit/s
Internal modem
Yes
Dimensions (WxDxH)
285 x 235 x 34 mm
Networking features
Ethernet, Fast Ethernet, Gigabit Ethernet
Infrared data port
Yes
Modem (RJ-11) ports
1
CardBus PCMCIA slot type
Type II
CardBus PCMCIA slots quantity
1
VGA (D-Sub) ports quantity
1
Hard drive speed
5400 RPM
Cache external
2048 KB
Expansion slots
1 x SD
Memory upgrade
2 GB
Memory slots
2x SO-DIMM
Non-operating relative humidity (non-condensing)
5 - 95%
Pre-installed software
Windows XP Tablet PC Edition 2005
Docking connector
Yes
TV-out
Yes
TV-out type
S-Video
Source Testseek summary Average rating
Reviews
Updated:
2011-09-27 10:24:02
Uk has collected 4 expert reviews for HP Compaq TC Compaq tc4200 60 GB 30.7 cm (12.1") 0.5 GB Black and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
techradar.com
Updated:
2011-09-27 10:24:02
HP is the number one supplier of Tablet PCs in Europe with the Compaq TC4200 (£1127 inc. VAT) being its second-generation device. The slate-grey finish and clamshell design is aimed at those who want a standard laptop with the advantage of switching th...
Good Features, Battery life...
Bad Weight, Feels too much like a laptop...
Bottom line HP is the number one supplier of Tablet PCs in Europe with the Compaq TC4200 (£1127 inc. VAT) being its second-generation device. The slate-grey finish and clamshell design is aimed at those who want a standard laptop with the advantage of switching th...
80%