HP Pavilion 23-a301a, 58,4 cm (23"), Full HD, AMD A4, 4 GB, 1 TB, Windows 8.1
HP Pavilion 23-a301a. Product type: All-in-One PC. Display diagonal: 58,4 cm (23"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: AMD A4, Processor frequency: 3,7 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Discrete graphics card model: AMD Radeon HD 8670A. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 8.1. Product colour: Black, Silver