HP logo

HP EliteBook 850 G1 Intel® Core™ i7 i7-4600U Laptop 39,6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 256 GB SSD AMD Radeon HD 8750M Wi-Fi 5 (802.11ac) Windows 7 Professional Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33773
Info modified on:
01 Feb 2025, 04:38:41
Short summary description HP EliteBook 850 G1 Intel® Core™ i7 i7-4600U Laptop 39,6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 256 GB SSD AMD Radeon HD 8750M Wi-Fi 5 (802.11ac) Windows 7 Professional Black, Silver:

HP EliteBook 850 G1, Intel® Core™ i7, 2,1 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description HP EliteBook 850 G1 Intel® Core™ i7 i7-4600U Laptop 39,6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 256 GB SSD AMD Radeon HD 8750M Wi-Fi 5 (802.11ac) Windows 7 Professional Black, Silver:

HP EliteBook 850 G1. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4600U, Processor frequency: 2,1 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Mobile network generation: 4G. Operating system installed: Windows 7 Professional. Product colour: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.