HP logo

HP ENVY 17-j001tx Intel® Core™ i5 i5-3230M Laptop 43,9 cm (17.3") 8 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 740M Windows 8 Silver

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64350
Info modified on:
22 Jan 2025, 05:55:42
Short summary description HP ENVY 17-j001tx Intel® Core™ i5 i5-3230M Laptop 43,9 cm (17.3") 8 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 740M Windows 8 Silver:

HP ENVY 17-j001tx, Intel® Core™ i5, 2,6 GHz, 43,9 cm (17.3"), 8 GB, 750 GB, Windows 8

Long summary description HP ENVY 17-j001tx Intel® Core™ i5 i5-3230M Laptop 43,9 cm (17.3") 8 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 740M Windows 8 Silver:

HP ENVY 17-j001tx. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3230M, Processor frequency: 2,6 GHz. Display diagonal: 43,9 cm (17.3"). Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4000, Discrete graphics card model: NVIDIA® GeForce® GT 740M. Operating system installed: Windows 8. Product colour: Silver

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.