HP Compaq Pro 6305 SFF, 3,2 GHz, AMD A8, 4 GB, 500 GB, DVD Super Multi, Windows 7 Professional
HP Compaq Pro 6305 SFF. Processor frequency: 3,2 GHz, Processor family: AMD A8, Processor model: A8-5500. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: AMD Radeon HD 7560D. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 240 W. Chassis type: SFF. Product type: PC