HP logo

HP PageWide Pro 577dw Multifunction Printer - Print: Up to 50 ppm black & Up to 50 ppm colour, Up to 1200 x 1200 optimized dpi from 600 x 600 input dpi (on Unspecified, Plain, Premium Presentation Matte, and Brochure Matte) black & Up to 2400 x 1200 optimized dpi from 600 x 600 input dpi (on Advanced Photo Papers) colour; Up to 80,000 pages per month duty cycle; Scan: Up to 1200 x 1200 dpi Hardware; Up to 1200 dpi Optical; Copy: Up to 70 cpm black (maximum, A4) & Up to 70 cpm colour (maximum, A4), 25 to 400%; Fax: 33.6 kbps, Up to 100 pages (black and white); Up to 8 pages (colour), Up to 99 numbers; 2 Hi-Speed USB 2.0 Host; 1 Hi-Speed USB 2.0 Device; 1 Ethernet 10/100 Base-TX network; 2 RJ-11 modem port/phone line; 802.11 b/g/n Station; 802.11 b/g Access Point

Data-sheet quality:
created/standardized by Icecat
Product views:
22456
Info modified on:
09 Aug 2024, 15:11:39
Short summary description HP PageWide Pro 577dw Multifunction Printer - Print: Up to 50 ppm black & Up to 50 ppm colour, Up to 1200 x 1200 optimized dpi from 600 x 600 input dpi (on Unspecified, Plain, Premium Presentation Matte, and Brochure Matte) black & Up to 2400 x 1200 optimized dpi from 600 x 600 input dpi (on Advanced Photo Papers) colour; Up to 80,000 pages per month duty cycle; Scan: Up to 1200 x 1200 dpi Hardware; Up to 1200 dpi Optical; Copy: Up to 70 cpm black (maximum, A4) & Up to 70 cpm colour (maximum, A4), 25 to 400%; Fax: 33.6 kbps, Up to 100 pages (black and white); Up to 8 pages (colour), Up to 99 numbers; 2 Hi-Speed USB 2.0 Host; 1 Hi-Speed USB 2.0 Device; 1 Ethernet 10/100 Base-TX network; 2 RJ-11 modem port/phone line; 802.11 b/g/n Station; 802.11 b/g Access Point:

HP PageWide Pro 577dw Multifunction Printer - Print: Up to 50 ppm black & Up to 50 ppm colour, Up to 1200 x 1200 optimized dpi from 600 x 600 input dpi (on Unspecified, Plain, Premium Presentation Matte, and Brochure Matte) black & Up to 2400 x 1200 optimized dpi from 600 x 600 input dpi (on Advanced Photo Papers) colour; Up to 80,000 pages per month duty cycle; Scan: Up to 1200 x 1200 dpi Hardware; Up to 1200 dpi Optical; Copy: Up to 70 cpm black (maximum, A4) & Up to 70 cpm colour (maximum, A4), 25 to 400%; Fax: 33.6 kbps, Up to 100 pages (black and white); Up to 8 pages (colour), Up to 99 numbers; 2 Hi-Speed USB 2.0 Host; 1 Hi-Speed USB 2.0 Device; 1 Ethernet 10/100 Base-TX network; 2 RJ-11 modem port/phone line; 802.11 b/g/n Station; 802.11 b/g Access Point, Inkjet, Colour printing, 2400 x 1200 DPI, A4, Direct printing, Black, White

Long summary description HP PageWide Pro 577dw Multifunction Printer - Print: Up to 50 ppm black & Up to 50 ppm colour, Up to 1200 x 1200 optimized dpi from 600 x 600 input dpi (on Unspecified, Plain, Premium Presentation Matte, and Brochure Matte) black & Up to 2400 x 1200 optimized dpi from 600 x 600 input dpi (on Advanced Photo Papers) colour; Up to 80,000 pages per month duty cycle; Scan: Up to 1200 x 1200 dpi Hardware; Up to 1200 dpi Optical; Copy: Up to 70 cpm black (maximum, A4) & Up to 70 cpm colour (maximum, A4), 25 to 400%; Fax: 33.6 kbps, Up to 100 pages (black and white); Up to 8 pages (colour), Up to 99 numbers; 2 Hi-Speed USB 2.0 Host; 1 Hi-Speed USB 2.0 Device; 1 Ethernet 10/100 Base-TX network; 2 RJ-11 modem port/phone line; 802.11 b/g/n Station; 802.11 b/g Access Point:

HP PageWide Pro 577dw Multifunction Printer - Print: Up to 50 ppm black & Up to 50 ppm colour, Up to 1200 x 1200 optimized dpi from 600 x 600 input dpi (on Unspecified, Plain, Premium Presentation Matte, and Brochure Matte) black & Up to 2400 x 1200 optimized dpi from 600 x 600 input dpi (on Advanced Photo Papers) colour; Up to 80,000 pages per month duty cycle; Scan: Up to 1200 x 1200 dpi Hardware; Up to 1200 dpi Optical; Copy: Up to 70 cpm black (maximum, A4) & Up to 70 cpm colour (maximum, A4), 25 to 400%; Fax: 33.6 kbps, Up to 100 pages (black and white); Up to 8 pages (colour), Up to 99 numbers; 2 Hi-Speed USB 2.0 Host; 1 Hi-Speed USB 2.0 Device; 1 Ethernet 10/100 Base-TX network; 2 RJ-11 modem port/phone line; 802.11 b/g/n Station; 802.11 b/g Access Point. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 2400 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 50 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Colour faxing. Duplex functions: Print, Scan, Fax. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: Black, White

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.