HP logo

HP LaserJet M651n Colour 1200 x 1200 DPI A4

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
170843
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
08 May 2018
Short summary description HP LaserJet M651n Colour 1200 x 1200 DPI A4:

HP LaserJet M651n, Laser, Colour, 1200 x 1200 DPI, A4, 42 ppm, Network ready

Long summary description HP LaserJet M651n Colour 1200 x 1200 DPI A4:

HP LaserJet M651n. Print technology: Laser, Colour. Number of print cartridges: 4, Maximum duty cycle: 120000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 42 ppm. Network ready. Product colour: Black, Grey

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.