location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Deskjet 1010 inkjet printer Colour 4800 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Deskjet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1010
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CX015D
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887758046579 show
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12676
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 12 Jun 2018
Product end of life date
Bullet Points HP Deskjet 1010 inkjet printer Colour 4800 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Print what you need for a price you can afford. Count on quality printing made easy by design, and help cut print costs with optional high-capacity cartridges.[1]
  • - Start saving time as soon as you open the box. Avoid hassles with easy setup and everyday operation from a printer designed to simply deliver.
  • - Preserve precious space with a compact printer that’s the right size for where you need it—close at hand or out of the way.
  • - Conserve resources without sacrificing performance—this printer is ENERGY STAR® qualified. Reduce your impact even more with free, easy cartridge recycling.[2]
Warranty: Service & support options: Protect your investment—HP Total Care offers a variety of extended warranties and services, go to /support
With services, software, solutions and support from HP Total Care, you can use, protect and enjoy your HP Technology. Comes with one-year technical phone support; one-year limited hardware and access to 24/7 award-winning support services through /support
Long product name HP Deskjet 1010 inkjet printer Colour 4800 x 1200 DPI A4 :
The long product name of HP Deskjet 1010 inkjet printer Colour 4800 x 1200 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Deskjet 1010 Printer, Inkjet, 7ppm, A4
More>>>
HP Deskjet 1010 inkjet printer Colour 4800 x 1200 DPI A4:
The official description of HP Deskjet 1010 inkjet printer Colour 4800 x 1200 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This HP Deskjet offers affordable, easy, everyday printing. Simply print what you need, when you need it, and use optional high-capacity cartridges for extra value.[1] Save space with this compact design that fits in small spaces.

Short summary description HP Deskjet 1010 inkjet printer Colour 4800 x 1200 DPI A4:
This short summary of the HP Deskjet 1010 inkjet printer Colour 4800 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

HP Deskjet 1010, Colour, 4800 x 1200 DPI, 2, A4, 1000 pages per month, 7 ppm

Long summary description HP Deskjet 1010 inkjet printer Colour 4800 x 1200 DPI A4:
This is an auto-generated long summary of HP Deskjet 1010 inkjet printer Colour 4800 x 1200 DPI A4 based on the first three specs of the first five spec groups.

HP Deskjet 1010. Colour, Number of print cartridges: 2, Maximum duty cycle: 1000 pages per month. Maximum resolution: 4800 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 7 ppm. Product colour: Black, Silver

Simply printing

Get right to it—start printing right out of the box with quick and easy setup.

Fits right in

Save your space with a compact printer designed to fit where you need it.

Affordable, everyday printing

Designed for everyday ease—this printer was designed to be simple so you can print without worries.
Lock in a better value, using optional high-capacity cartridges.[1]

Reduce your impact

Designed to conserve. Save energy, using a printer that’s ENERGY STAR® qualified.
Easily recycle your Original HP ink cartridges for free through HP Planet Partners.[2]

Features
Recommended duty cycle
50 - 200 pages per month
Page description languages *
PCL 3
Printing colours *
Black, Cyan, Magenta, Yellow
Colour *
Yes
Maximum duty cycle *
1000 pages per month
Number of print cartridges *
2
Printing
Print speed (colour, draft quality, A4/US Letter)
16 ppm
Print speed (black, draft quality, A4/US Letter)
20 ppm
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
7 ppm
Print speed (colour, normal quality, A4/US Letter)
4 ppm
Time to first page (black, normal)
17 s
Time to first page (colour, normal)
24 s
Input & output capacity
Total input capacity *
60 sheets
Total output capacity *
25 sheets
Maximum input capacity
60 sheets
Maximum output capacity
25 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Labels, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A6
ISO B-series sizes (B0...B9)
B5
Envelopes sizes
DL
Ports & interfaces
USB port *
Yes
USB 2.0 ports quantity
1
Standard interfaces
USB 2.0
Network
Ethernet LAN *
No
Wi-Fi *
No
Design
Market positioning *
Home & office
Product colour *
Black, Silver
Built-in display *
No
Power
Power consumption (off)
0,2 W
Power consumption (standby)
1,6 W
Power consumption (max)
10 W
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 10, Windows 8, Windows 8.1, Windows Vista
Mac operating systems supported
Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Storage temperature (T-T)
-40 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
423 mm
Depth
217 mm
Height
127 mm
Weight
2,06 kg
Packaging data
Package width
457 mm
Package depth
158 mm
Package height
262 mm
Package weight
3,11 kg
Logistics data
Pallet weight
369 kg
Source Testseek summary Average rating
Reviews
Updated:
2014-08-09 09:38:22
Uk has collected 3 expert reviews for HP Deskjet 1010 inkjet printer Colour 4800 x 1200 DPI A4 and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
techradar.com
Updated:
2015-07-05 05:22:20
Don't let the low price fool you. The HP DeskJet 1010 delivers great quality for printing photos and documents, but doesn't come with the frills of scanner or fax capabilities. HP went with a simpler is better approach to the DeskJet 1010 printer – a uni-...
Good Affordable price, Compact size, Great print quality for price...
Bad Doesn't include scanning, No wireless connectivity, Occasional misaligned prints, More expensive print costs...
Bottom line You won't get fancy features like wireless printing, duplexing or scanning, but if you don't need all the frills of an all-in-one printer, the HP DeskJet 1010 offers solid print performance and quality at an unbeatable price in a compact package...
80%
techradar.com/au/
Updated:
2015-07-05 05:22:20
Don't let the low price fool you. The HP DeskJet 1010 delivers great quality for printing photos and documents, but doesn't come with the frills of scanner or fax capabilities. HP went with a simpler is better approach to the DeskJet 1010 printer – a uni-...
Good Affordable price, Compact size, Great print quality for price...
Bad Doesn't include scanning, No wireless connectivity, Occasional misaligned prints, More expensive print costs...
Bottom line You won't get fancy features like wireless printing, duplexing or scanning, but if you don't need all the frills of an all-in-one printer, the HP DeskJet 1010 offers solid print performance and quality at an unbeatable price in a compact package...
80%
Disclaimer HP Deskjet 1010 inkjet printer Colour 4800 x 1200 DPI A4:
Disclaimer

[1] High-capacity Original HP 61XL, 301XL, 122XL, and 802 Ink Cartridges not included; please purchase separately. Less cost per page compared with standard capacity Original HP 61, 301, 122, and 802 Ink Cartridges.
[2] Program availability varies. Original HP cartridge return and recycling is currently available in more than 50 countries, territories, and regions in Asia, Europe, and North and South America through the HP Planet Partners program. For more information, visit hp.com/recycle