HP logo

HP Designjet T790 44" PostScript large format printer Colour 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99227
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
05 Jun 2014
Short summary description HP Designjet T790 44" PostScript large format printer Colour 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN:

HP Designjet T790 44" PostScript, 2400 x 1200 DPI, Cyan, Grey, Magenta, Pigment matte black, Yellow, A0 (841 x 1189 mm), Bond paper, Photo paper, A0, A1, A2, A3, A4, 0.8 mm

Long summary description HP Designjet T790 44" PostScript large format printer Colour 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN:

HP Designjet T790 44" PostScript. Maximum resolution: 2400 x 1200 DPI, Printing colours: Cyan, Grey, Magenta, Pigment matte black, Yellow. Maximum print size: A0 (841 x 1189 mm), Paper tray media types: Bond paper, Photo paper, ISO A-series sizes (A0...A9): A0, A1, A2, A3, A4. Ethernet interface type: Fast Ethernet, USB connector: USB Type-A. Internal storage capacity: 160 GB, Storage media: HDD. Power consumption (standby): 27 W, Power consumption (typical): 120 W, Power consumption (off): 0,1 W

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.