location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Photosmart C311a Thermal inkjet A4 9600 x 2400 DPI 13,5 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Photosmart
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C311a
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CQ880A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886111821747 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Printer Multifungsi Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10002
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Aug 2012
Product end of life date
Bullet Points HP Photosmart C311a Thermal inkjet A4 9600 x 2400 DPI 13,5 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Boost capabilities—print lab-quality photos with five individual inks, and copy, scan and fax unattended with the automatic document feeder. Easily navigate functions, using the large touchscreen with gesturing. Even fax without a phone line.[14]
  • - Trust HP for easy wireless and Web-connected printing. With HP ePrint, now you can print from virtually anywhere.[1] Conveniently connect to your wireless network using HP Auto Wireless Connect.[5] Access online apps to share and store your photos[3]
  • - Print fade-resistant photos and everyday documents with ease.[12] Do more—get automatic two-sided printing, and print on a variety of media with the automatic photo tray. Use online photo libraries and card slots for quick-and-easy photo printing.
  • - Conserve energy and save paper—the HP Photosmart 7510 e-All-in-One is ENERGY STAR® qualified, and features automatic two-sided printing, convenient recycling and innovative packaging to help you track and manage resource consumption.
Long product name HP Photosmart C311a Thermal inkjet A4 9600 x 2400 DPI 13,5 ppm Wi-Fi :
The long product name of HP Photosmart C311a Thermal inkjet A4 9600 x 2400 DPI 13,5 ppm Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Photosmart 7510 e-All-in-One Printer - C311a, Thermal Inkjet, 13.5ppm, A4, 64MB, 4.33" CGD
More>>>
HP Photosmart C311a Thermal inkjet A4 9600 x 2400 DPI 13,5 ppm Wi-Fi:
The official description of HP Photosmart C311a Thermal inkjet A4 9600 x 2400 DPI 13,5 ppm Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HP 564 Photo Black Ink Cartridge and HP 564XL Photo Black Ink Cartridge.[13]
Redefine multitasking—print lab-quality photos and more, and scan, copy and fax, using a large touchscreen with gesturing. Increase capabilities with impressive versatility features, wireless connectivity and a host of mobile printing options.[1][2]

Short summary description HP Photosmart C311a Thermal inkjet A4 9600 x 2400 DPI 13,5 ppm Wi-Fi:
This short summary of the HP Photosmart C311a Thermal inkjet A4 9600 x 2400 DPI 13,5 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

HP Photosmart C311a, Thermal inkjet, Colour printing, 9600 x 2400 DPI, A4, Direct printing, Black

Long summary description HP Photosmart C311a Thermal inkjet A4 9600 x 2400 DPI 13,5 ppm Wi-Fi:
This is an auto-generated long summary of HP Photosmart C311a Thermal inkjet A4 9600 x 2400 DPI 13,5 ppm Wi-Fi based on the first three specs of the first five spec groups.

HP Photosmart C311a. Print technology: Thermal inkjet, Printing: Colour printing, Maximum resolution: 9600 x 2400 DPI, Print speed (colour, normal quality, A4/US Letter): 9 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 2400 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: Black

Premium versatility meets lab-quality photos.

Print lab-quality photos that impress, using five individual inks, and save with HP Photo Value Packs.[13]
Print sharp photos and make copies, scans and more, using the large color touchscreen with gesturing.
Fax, scan and copy unattended, using the automatic document feeder. Fax without a phone line with eFax®.[14]
Print lab-quality photos and documents, make copies, scan photos, access the Web and fax—without your PC.[3]

Wireless and Web-connected[2]—even print through e-mail.[1]

Easily print photos and documents while on the go. With HP ePrint—now you can print from virtually anywhere.[1]
Print and share wirelessly, automatically connect to a wireless network, and easily print from a mobile device.[2][5][6]
Print coupons, recipes and photos from the Web—without a PC, plus get useful templates with HP Quick Forms.[3]
Now with AirPrint™. Simply print wirelessly from your iPad®, iPhone® or iPod touch®.[4]

Outstanding photo and everyday printing made easy.

Get vivid, fade-resistant results with Original HP inks,[12] and intervene less using the automatic photo tray.
Access photos online, or use memory card slots to print and share easily—without turning on your PC.[3]
Save time and paper by printing two-sided documents automatically.
Create everyday prints easily and affordably—documents, Web pages, homework assignments and much more.

Outstanding paper savings, easy energy savings.

Consume up to 50% less paper, using automatic two-sided printing.
Save energy, using an e-all-in-one that is ENERGY STAR® qualified.
Get free cartridge recycling through HP Planet Partners[9] and reduce packaging waste with this product.
Use Original HP print cartridges for quality, reliability and rewards.[8]

Printing
Duplex printing mode
Auto
Print technology *
Thermal inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
9600 x 2400 DPI
Print speed (black, normal quality, A4/US Letter) *
13,5 ppm
Print speed (colour, normal quality, A4/US Letter)
9 ppm
Print speed (black, draft quality, A4/US Letter)
34 ppm
Print speed (colour, draft quality, A4/US Letter)
33 ppm
Time to first page (black, normal)
15 s
Time to first page (colour, normal)
17 s
Copying
Copying *
Colour copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
8 cpm
Copy speed (colour, normal quality, A4)
7,5 cpm
Copy speed (black, draft, A4)
34 cpm
Copy speed (colour, draft, A4)
33 cpm
Maximum number of copies
99 copies
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 2400 DPI
Maximum scan area
216 x 355 mm
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS
Image formats supported
BMP, JPEG, PNG, TIFF
Document formats supported
PDF
Grayscale levels
256
TWAIN version
1,9
Fax
Faxing *
No
Features
Recommended duty cycle
300 - 500 pages per month
Maximum duty cycle *
1250 pages per month
Digital sender
No
Number of print cartridges *
5
Printing colours *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 3, PML
All-In-One-multitasking
No
Input & output capacity
Total input capacity *
125 sheets
Total output capacity *
50 sheets
Maximum input capacity
125 sheets
Maximum output capacity
50 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Labels, Photo paper, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
Paper handling
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C6
Envelopes sizes
DL
Ports & interfaces
Standard interfaces
USB 2.0, Wireless LAN
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
No
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Mobile printing technologies
Apple AirPrint, HP ePrint, Mopria Print Service
Performance
Card reader integrated
Yes
Internal memory *
64 MB
Compatible memory cards
MMC, MS Duo, SD
Design
Product colour *
Black
Market positioning *
Home & office
Built-in display *
Yes
Display diagonal
11 cm (4.33")
Touchscreen
Yes
Control type
Touch
Colour display
Yes
Power
Power consumption (max)
49 W
Power consumption (average operating)
29 W
Power consumption (standby)
8 W
Power consumption (sleep)
4,5 W
Power consumption (off)
0,47 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Brand-specific features
HP ePrint
Yes
HP Software provided
HP Photo Creations
System requirements
Windows operating systems supported
Windows 7, Windows Vista
Mac operating systems supported
Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion
Operational conditions
Operating relative humidity (H-H)
25 - 75%
Storage temperature (T-T)
13 - 35 °C
Storage relative humidity (H-H)
10 - 90%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
455 mm
Depth
450 mm
Height
220 mm
Weight
8,4 kg
Packaging data
Package width
501 mm
Package depth
284 mm
Package height
529 mm
Package weight
10,6 kg
Source Testseek summary Average rating
Reviews
Updated:
2018-05-05 03:19:09
Uk has collected 48 expert reviews for HP Photosmart C311a Thermal inkjet A4 9600 x 2400 DPI 13.5 ppm Wi-Fi and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
liveatpc.com
Updated:
2018-05-05 03:17:22
Like Epson and Canon, HP has an illustrious tradition of producing printers aimed at the professional printing market which includes freelance designers and photographers. In the previous years, these printers used to be expensive to buy and operate.INEXP...
Bottom line Review: HP Officejet 7510 The Bulky A3 PrinterLike Epson and Canon, HP has an illustrious tradition of producing printers aimed at the professional printing market which includes freelance designers and photographers. In the previous years, these printers...
82%
expertreviews.co.uk
Updated:
2018-05-05 03:17:26
This is a big and chunky device, with a strong 250-sheet paper tray captive in the base. The tray's heavy-duty lid also forms the 75-sheet output tray, but we found it extremely fiddly to fit properly in the first place, and to replace after we accidental...
Bottom line The Officejet 7510 is a cheap way to print on A3 paper, but it made us grumpy...
60%
gadgetspeak.com
Updated:
2018-05-05 03:17:33
The unit has a single substantial paper tray at the base which has a good weight of lid which is the output tray. The tray will take 250 sheets of standard weight paper and according to the specifications up to 60 sheets of photo paper (15x10cm size). All...
92%
techadvisor.co.uk
Updated:
2018-05-05 03:17:44
Most A3 printers are expensive devices aimed at designers and photographers who need to produce colour proofs of their work. However, HP describes its new OfficeJet 7510 as a ‘personal print shop' that is affordable enough even for home users and small bu...
Bottom line Many low-cost printers end up saddling you with high running costs because of the high price of replacement ink cartridges, but that isn't the case with the OfficeJet 7510. It's not the fastest printer around – and designers who need to meet tight deadlin...
80%
macworld.com.au
Updated:
2018-05-05 03:18:24
There’s plenty to like about the Photosmart 7510. As well as looking great and being easy to set up, it delivers excellent printing in most situations although we did encounter some issues.Installation was easy as Apple provides drivers for this printe...
Good AirPrint; excellent document printing...
Bad Photo printing, $249...
Bottom line There’s a lot to like about the HP Photosmart 7510 but if photo printing is a priority then other options might be preferred.Related Tags: buying advice, hp, macworld, macworld australia, Photosmart 7510, review Be Sociable, Share! Print this article...
70%
macworld.co.uk
Updated:
2018-05-05 03:18:35
HP’s Photosmart 7510 multifunction inkjet (MFP) is a well-rounded unit, offering good speed and print quality, and sufficient features to address both home and home-office needs. The Photosmart 7510 is easy to set up, and the software works well. The 4...
Good Good print quality; very good speed in most tests; automatic document feeder...
Bad Scanner lid doesn’t telescope for thicker media...
Bottom line HP's Photosmart 7510 does not follow this season's trend of tacking on CD/DVD printing, but not everyone needs that feature. The Photosmart 7510 is easy to use and good at just about everything else a home or home office user might want...
60%
digitalversus.com
Updated:
2018-05-05 03:18:38
The HP Photosmart 7510 is particularly responsive from off position. On average, printers take between 40 seconds and a minute to turn on, whereas the 7510 takes just 23 seconds. Times from standby and when it's printing are on a par with other printer...
Good Wifi doublesided / eFax, Low cost per page, Multitude of connected applications, printing straight from printer, Large, responsive touchscreen, Double paper loader (photo and standard), Very easy to use...
Bad Print quality could be improved, Applications not always pertinent...
Bottom line The Photosmart 7510 has plenty of cards to play. Very well equipped on the hardware side and with plenty of features, it goes further than most inkjets and is disconcertingly simple to use. Don’t expect optimum print quality however as here it's just b...
80%
trustedreviews.com
Updated:
2018-05-05 03:18:47
Nobody can say the industrial design of HP inkjet all-in-ones is mundane. In its latest round of machines, it has tried hard to break away from the square-box-with-a-scanner-on-top look of many home multifunctions. The Photosmart 7510 shows the designers'...
Good Powered photo tray, ePrint and Airprint for flexible connection, Low running costs...
Bad Slow duplex print, Large footprint for A4 printer, Little control over ePrint documents...
Bottom line HP rates the Photosmart 7510 at 13.5ppm for black print and 9ppm for colour, both respectable speeds if they're realised. Under test, though, we saw 6.7ppm on the five-page black print test, rising to 10.7ppm on the 20-page one. Print duplex pages, and th...
80%
techradar.com
Updated:
2018-05-05 03:18:56
With print quality very high and prices ultra-low, what can multifunction printer manufacturers do to improve on previous models? This new HP Photosmart 7510 sets itself apart by offering a huge range of features, but it also leaves a few behind. The H...
Good Great quality printing, Solid and robust, All the essentials, but…...
Bad …a few features missing...
90%
techadvisor.co.uk
Updated:
2018-05-05 03:18:57
Athough the HP Photosmart 7510 e-All-in-One multifunction inkjet printer looks strikingly similar to the company's HP Photosmart eStation, you cannot, as you can with the eStation, remove the LCD control panel and use it like a tablet. Believe us, it's...
Bottom line HP's Photosmart 7510 does not follow this season's trend of tacking on CD/DVD printing. But not everyone needs that feature, and the Photosmart 7510 is easy to use and good at just about everything else a home or home office user might want...
60%
Disclaimer HP Photosmart C311a Thermal inkjet A4 9600 x 2400 DPI 13,5 ppm Wi-Fi:
Disclaimer

[1]Requires an Internet connection to the printer. Feature works with any connected Internet- and e-mail-capable device. Print times may vary. Some HP LaserJets may require a firmware upgrade. For a list of supported documents, and image types, see www.hp.com/go/eprintcenter. And for additional solutions see www.hp.com/go/mobile-printing-solutions.
[2]Wireless performance is dependent upon physical environment and distance from access point. Wireless operations compatible with 2.4 GHz routers only.
[3]Requires a wireless access point and an Internet connection to the printer. Services may require registration. App availability varies by country, language and agreements. For details, see www.hp.com/go/eprintcenter.
[4]Supports iOS 4.2 and later devices (iPad®, iPhone® 4, iPhone® 3GS, and 3rd- and 4th-generation iPod touch®) that support multitasking. Works with HP ePrint-enabled printers and all-in-ones. AirPrint™ and iOS 4.2 and later devices require an 802.11 "wireless network" connection to the printer. Wireless performance is dependent upon physical environment and distance from the access point. AirPrint and the AirPrint Logo are trademarks of Apple® Inc. iPad, iPhone, and iPod touch are trademarks of Apple Inc., registered in the U.S. and other countries.
[5]HP Auto Wireless Connect may not be available for all system configurations. Wireless performance is dependent upon physical environment and distance from access point. For information on compatibility, visit www.hp.com/go/autowirelessconnect.
[6]Requires access to third-party app stores. See www.hp.com/go/mobile-printing-solutions for details on compatible devices.
[7]Compared with the HP 564 Black and color ink cartridges. For more information, see www.hp.com/go/learnaboutsupplies. High-capacity cartridges not included; please purchase separately.
[8]Availability of rewards varies by country. For more information, see www.hp.com/go/learnaboutsupplies.
[9]Program availability varies. HP print cartridge return and recycling is currently available in more than 50 countries and territories around the world through the HP Planet Partners program. For more information, or to request return envelopes and bulk collection boxes, visit www.hp.com/recycle.
[10]After first set of ISO test pages. For more information, see www.hp.com/go/printerclaims.
[11]Display-permanence rating by Wilhelm Imaging Research, Inc., or HP Image Permanence Lab. For details, see www.hp.com/go/printpermanence.
[12]Based on paper-industry predictions for acid-free papers and Original HP inks; colorant stability data at room temperature based on similar systems tested per ISO 11798 and ISO 18909.
[13]Not included; please purchase separately.
[14]Web-based fax service requires an Internet connection to the printer and registration with third-party service. Up to 20 inbound and 20 outbound pages a month. Additional terms and restrictions apply; see www.hp.com/support.