HP logo

HP ENVY D411a Thermal inkjet A4 4800 x 1200 DPI 7 ppm Wi-Fi

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15136
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
30 Sept 2012
Short summary description HP ENVY D411a Thermal inkjet A4 4800 x 1200 DPI 7 ppm Wi-Fi:

HP ENVY D411a, Thermal inkjet, Colour printing, 4800 x 1200 DPI, A4, Direct printing, Beige

Long summary description HP ENVY D411a Thermal inkjet A4 4800 x 1200 DPI 7 ppm Wi-Fi:

HP ENVY D411a. Print technology: Thermal inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 4 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 300 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: Beige

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.