location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Photosmart 5515 Thermal inkjet A4 4800 x 1200 DPI 11 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Photosmart
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5515
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CQ183B
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886111815838 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Printer Multifungsi Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 92122
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 15 Apr 2016
Product end of life date
Bullet Points HP Photosmart 5515 Thermal inkjet A4 4800 x 1200 DPI 11 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Thermal inkjet Colour printing
  • - 4800 x 1200 DPI
  • - A4 11 ppm
  • - Mono copying Colour scanning
  • - Apple AirPrint, HP ePrint
  • - USB port Wi-Fi
  • - Internal memory: 64 MB
  • - 5,05 kg
Long product name HP Photosmart 5515 Thermal inkjet A4 4800 x 1200 DPI 11 ppm Wi-Fi :
The long product name of HP Photosmart 5515 Thermal inkjet A4 4800 x 1200 DPI 11 ppm Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Photosmart 5515 e-All-in-One
More>>>
HP Photosmart 5515 Thermal inkjet A4 4800 x 1200 DPI 11 ppm Wi-Fi:
The official description of HP Photosmart 5515 Thermal inkjet A4 4800 x 1200 DPI 11 ppm Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Print lab-quality photos, two-sided documents and web content with this easy-to-use, touchscreen HP e-all-in-one. Enjoy the freedom to print however you choose – via your wireless network or with HP ePrint mobile printing.

Features

Get easy mobile and wireless printing with HP ePrint and HP Auto Wireless Connect.
- Enjoy easy printing and sharing – connect to your wireless network with HP Auto Wireless Connect.
- Discover the freedom of HP ePrint mobile printing – now you can print from virtually anywhere.
- Print e-mails, photos, web pages and more direct from your iPad®, iPhone® or iPod touch® with AirPrint™.
- Print wirelessly direct from a smartphone using HP mobile printing applications.

Print web content without a PC using the 6.0 cm colour touchscreen and a selection of apps.
- Use the intuitive, easy-to-use colour touchscreen to print, copy and scan – even print web content – without a PC.
- Access easy-to-use apps and print Sudoku puzzles, colouring pages and more.
- Choose HP Quick Forms and print templates such as calendars, games and notebook pages.
- Enjoy fingertip control – print photos and documents, make copies and scan photos, all via the colour touchscreen.

Print and copy photos, two-sided documents and more with affordable individual HP inks.
- Print using affordable, individually-replaceable ink cartridges; optional XL cartridges for frequent printing.
- Save time and paper with automatic two-sided printing and copying.
- Print lab-quality borderless photos – perfect for framing, albums or to share as gifts.
- Sleek and stylish space-saving design – fits on shelves or bookcases.

Short summary description HP Photosmart 5515 Thermal inkjet A4 4800 x 1200 DPI 11 ppm Wi-Fi:
This short summary of the HP Photosmart 5515 Thermal inkjet A4 4800 x 1200 DPI 11 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

HP Photosmart 5515, Thermal inkjet, Colour printing, 4800 x 1200 DPI, Mono copying, A4, Brown

Long summary description HP Photosmart 5515 Thermal inkjet A4 4800 x 1200 DPI 11 ppm Wi-Fi:
This is an auto-generated long summary of HP Photosmart 5515 Thermal inkjet A4 4800 x 1200 DPI 11 ppm Wi-Fi based on the first three specs of the first five spec groups.

HP Photosmart 5515. Print technology: Thermal inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 7,5 ppm. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Product colour: Brown

Printing
Duplex printing mode
Auto
Print resolution colour
4800 x 1200 DPI
Print resolution black
1200 x 600 DPI
Print technology *
Thermal inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
11 ppm
Print speed (colour, normal quality, A4/US Letter)
7,5 ppm
Copying
Copying *
Mono copying
Maximum copy resolution *
600 x 600 DPI
Maximum number of copies
50 copies
Copier resize
25 - 400%
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan area
A4 / Letter (216 x 297)
Scanner type *
Flatbed scanner
Input colour depth
24 bit
Fax
Faxing *
No
Features
Maximum duty cycle *
1000 pages per month
Digital sender
No
Number of print cartridges *
4
Page description languages
PCL 3
Input & output capacity
Total input capacity *
80 sheets
Total output capacity *
15 sheets
Paper input type
Sheetfed
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Paper tray media types *
Card stock, Envelopes, Labels, Photo paper, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
Envelopes sizes
B5, C6, DL
Ports & interfaces
Standard interfaces
USB 2.0, Wireless LAN
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Network
Ethernet LAN *
No
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Mobile printing technologies
Apple AirPrint, HP ePrint
Performance
Card reader integrated
Yes
Internal memory *
64 MB
Compatible memory cards
MMC, MS Duo, SD
Sound power level (standby)
50 dB
Mac compatibility
Yes
Design
Product colour *
Brown
Market positioning *
Home & office
Built-in display *
Yes
Display diagonal
5,99 cm (2.36")
Colour display
Yes
Power
Power consumption (average operating)
13,9 W
Power consumption (PowerSave)
1,9 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 7, Windows Vista, Windows XP
Mac operating systems supported
Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion
Operational conditions
Operating relative humidity (H-H)
5 - 40%
Operating temperature (T-T)
0 - 45 °C
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
436 mm
Depth
325 mm
Height
146 mm
Weight
5,05 kg
Packaging data
Package width
492 mm
Package depth
190 mm
Package height
408 mm
Package weight
6,47 kg
Other features
All-in-one functions
Copy, Print, Scan
Colour all-in-one functions
Print, Scan
Source Testseek summary Average rating
Reviews
Updated:
2011-10-21 01:36:59
Uk has collected 33 expert reviews for HP Photosmart 5515 Thermal inkjet A4 4800 x 1200 DPI 11 ppm Wi-Fi and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
71%
Source Review comments Score
digitalversus.com
Updated:
2011-11-26 09:22:00
The Photosmart 5510 e-All-in-one is identical to the Photosmart 6510 apart from a few small differences in hardware.Hardware: Let’s start with the differences. The screen is smaller: 6 cm against 8.9 cm on the Photosmart 605. Here there’s no double pap...
Good Cost per page: 7.5 pence, cents, Printer connected for Web content without computer, Intuitive and easytouse / Wifi, High print speeds, Low energy (under 1W in standby) and quiet...
Bad Visible droplets on prints, Black & white photo prints lack depth, No doublesided...
Bottom line A connected printer with lots of functionality. The combination of simplicity of use with on-board applications for an improved print service and low cost per page makes this product well worth a look. Note however that poor print quality means we can’...
80%
trustedreviews.com
Updated:
2011-12-14 01:04:00
As new technology finds its way into printers, it slowly filters down from the premium to the budget models. This seems to happen more quickly with HP printers than some other makes and the Photosmart 5510 is a good example of the kind of technology you c...
Good 60mm touchscreen with touch buttons, AirPrint support for iPhone/iPad users, Good running costs for budget printer...
Bad Messy paper stop design, Awkward memory card slot, Paper tray restricted to 80 sheets...
90%
alphr.com
Updated:
2012-01-27 01:04:53
An all-in-one needn't be perfect: a low price and adequate quality will suffice for many. Step forward the remarkable HP Photosmart 5510, which manages to retain a good deal of what's right about the rest of the Photosmart range, but in a device that cost...
Bottom line Small, sleek and perfectly good enough for most home users – a bargain of an all-in-one...
83%
expertreviews.co.uk
Updated:
2012-01-29 01:01:59
If you ever needed a reminder of how cheap inkjet printers have become, HP's Photosmart 5510 MFP provides it. While it doesn't sit particularly high in HP's product line up, it has a reasonably well-specified scanner and printer combination, a colour t...
Bottom line A competent, cheap and attractive MFP that's let down by over-simplified print and scan software...
60%
pcadvisor.co.uk
Updated:
2012-02-08 01:04:27
The latest in HP’s user-friendly Photosmart range, the sleek black HP Photosmart 5510 e-All-in-One ought to blend nicely into any home office or living room. At 146mm, the HP Photosmart 5510 e-All-in-One is not very tall, but it does still take up a f...
Bottom line The HP Photosmart 5510 is user friendly like other Photosmarts, and is well priced and offers good print quality. It’s a little slow and expensive for text, and the slightly insubstantial paper feed mechanism hampers it as well. However, its target use...
80%
computeractive.co.uk
Updated:
2012-02-29 01:02:39
Low-cost all-in-one inkjet printers have a reputation for being quite basic, but they don't have to be. With the Photosmart 5510, HP has gone out of its way to dispel this image. It's a neat, low-profile device designed for printing, copying, and scann...
Good Low running costs; good print quality; fast; responsive touchscreen controls; separate colour ink cartridges...
Bad Flimsy paper tray...
Bottom line Despite minor awkwardness with paper support and the SD card slot, overall this is an excellent all-in-one printer...
100%
pcadvisor.co.uk
Updated:
2012-03-01 01:27:51
The good news about the £79 HP Photosmart 5510 e-All-in-One colour inkjet multifunction printer (copy/print/scan) is that it looks great in a small or home office, produces very good output, and is exceptionally easy to set up and use. The bad news is...
Bottom line Removing software features that already exist, cost nothing, and save time and paper is misguided - and that's by far the kindest adjective I could think of. Hopefully, HP will rethink this decision and I'll be able to recommend the Photosmart 5510 as...
60%
pcworld.co.nz
Updated:
2012-06-29 01:05:50
The HP Photosmart 5510 boasts a sleek, low-profile design in matte-black finish accented by piano-black. The interface is entirely touch-driven, but for three physical buttons – power, ‘Wireless’ and ‘ePrint’. The controller looks like a little tablet...
60%
reviewed.com
Updated:
2014-02-05 01:13:12
Meet the Photosmart 5510, an inkjet multifunction printer from HP. It provides a solid performance for the price, and the added scanner bed is a good feature to have in the home or dorm room. While it won't give you some of the more exotic high-end featur...
0%