location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OfficeJet CM756A multifunction printer Inkjet A4 1200 x 1200 DPI 15 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OfficeJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CM756A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CM756A show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Printer Multifungsi Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 95809
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Dec 2012
Product end of life date
Bullet Points HP OfficeJet CM756A multifunction printer Inkjet A4 1200 x 1200 DPI 15 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Inkjet Colour printing
  • - 1200 x 1200 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 15 ppm
  • - Colour copying Colour scanning Colour faxing
  • - Direct printing
  • - USB port Wi-Fi Ethernet LAN
  • - Internal memory: 128 MB
  • - 12,7 kg
Warranty: Three-years HP limited hardwareafter registration (more details at: /eur/mybusiness).and support options vary by product, country and local legal requirements.
Long product name HP OfficeJet CM756A multifunction printer Inkjet A4 1200 x 1200 DPI 15 ppm Wi-Fi :
The long product name of HP OfficeJet CM756A multifunction printer Inkjet A4 1200 x 1200 DPI 15 ppm Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Officejet Pro 8500A Plus e-All-in-One Printer
More>>>
HP OfficeJet CM756A multifunction printer Inkjet A4 1200 x 1200 DPI 15 ppm Wi-Fi:
The official description of HP OfficeJet CM756A multifunction printer Inkjet A4 1200 x 1200 DPI 15 ppm Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Create professional-quality colour prints, marketing materials and other documents for up to 50% lower cost per page compared with lasers. Share the performance with built-in wireless/wired networking, and print from anywhere with HP ePrint.

Features

Save up to 50% per colour page compared with lasers.
- Print professional-quality colour documents for a cost per page up to 50% lower than lasers.
- Get great value with individual inks – high capacity XL ink cartridges available for frequent printing.
- Create vivid, high impact marketing materials with HP Officejet inks.
- Use as much as 50% less energy than lasers with this ENERGY STAR qualified all-in-one.
- Use up to 50% less paper with automatic two-sided printing (plus two-sided scanning, faxing and copying with Plus model).

Share high-speed printing over your wired or wireless network.
- Print at speeds equivalent to a laser printer with up to 15 ppm black/11 ppm colour; draft speeds up to 35 ppm black/34 ppm colour.
- Share the performance across your wireless or Ethernet network, or connect directly with Hi-speed USB 2.0.5
- Boost productivity with automatic two-sided printing; 50-sheet duplex ADF (Plus model) also enables two-sided copying, scanning and faxing.
- Get more done – send digital faxes, scan instantly to a PC or e-mail, and more.

Streamline processes with web apps and ‘anytime, anywhere’ HP ePrint.
- Use the intuitive HP TouchSmart screen to print direct from the web – without a PC – via a growing range of web-based apps.
- Print from any mobile device – anywhere, anytime – directly to your all-in-one with HP ePrint.
- Make use of a range of innovative tools including two-sided ID card copying.
- Make great copies – CopySmart technology (Plus model) de-skews and cleans up the background.
- Print directly from USB drives and notebooks using the front-facing USB port; memory card slots too.
- Use up to 50% less energy than with colour lasers.
- Reduce paper use by up to 50% using automatic two-sided printing.

Short summary description HP OfficeJet CM756A multifunction printer Inkjet A4 1200 x 1200 DPI 15 ppm Wi-Fi:
This short summary of the HP OfficeJet CM756A multifunction printer Inkjet A4 1200 x 1200 DPI 15 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

HP OfficeJet CM756A, Inkjet, Colour printing, 1200 x 1200 DPI, Colour copying, A4, Direct printing

Long summary description HP OfficeJet CM756A multifunction printer Inkjet A4 1200 x 1200 DPI 15 ppm Wi-Fi:
This is an auto-generated long summary of HP OfficeJet CM756A multifunction printer Inkjet A4 1200 x 1200 DPI 15 ppm Wi-Fi based on the first three specs of the first five spec groups.

HP OfficeJet CM756A. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 1200 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 11 ppm. Copying: Colour copying, Maximum copy resolution: 1200 x 600 DPI. Scanning: Colour scanning. Faxing: Colour faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing

Printing
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
15 ppm
Print speed (colour, normal quality, A4/US Letter)
11 ppm
Time to first page (black, normal)
14 s
Time to first page (colour, normal)
15 s
Copying
Copying *
Colour copying
Maximum copy resolution *
1200 x 600 DPI
Copy speed (black, normal quality, A4)
35 cpm
Copy speed (colour, normal quality, A4)
34 cpm
Maximum number of copies
99 copies
Copier resize
25 - 400%
Maximum copy speed (black, A4)
35 cpm
Scanning
Scanning *
Colour scanning
Maximum scan area
Legal (216 x 356)
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS
Image formats supported
JPG, TIF
Input colour depth
24 bit
Grayscale levels
256
Fax
Faxing *
Colour faxing
Fax resolution (black)
203 x 98 DPI
Fax memory
100 pages
Auto-redialing
Yes
Fax speed dialing (max numbers)
75
Fax broadcasting
48 locations
Fax delayed sending
Yes
Features
Maximum duty cycle *
15000 pages per month
Digital sender
No
Number of print cartridges *
4
Printing colours *
Black, Cyan, Magenta, Yellow
All-In-One-multitasking
Yes
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Card stock, Envelopes, Photo paper, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
Paper handling
JIS B-series sizes (B0...B9)
B5
Envelope feeder
No
Maximum paper trays
2
Ports & interfaces
Standard interfaces
USB 2.0
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Performance
Card reader integrated
Yes
Internal memory *
128 MB
Compatible memory cards
Memory Stick (MS), microSDHC, miniSD, MMC, MMCmicro, MS Duo, MS PRO, SDHC
Design
Market positioning *
Business
Display diagonal
10,9 cm (4.3")
Touchscreen
Yes
Control type
Touch
Power
Power consumption (average operating)
28 W
Power consumption (standby)
6,3 W
Power consumption (off)
0,6 W
System requirements
Windows operating systems supported
Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.5 Leopard
Linux operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
12,7 kg
Logistics data
Pallet weight
360 kg
Other features
Standard input trays
1
Dimensions (WxDxH)
502 x 428 x 308 mm
Pallet dimensions (W x D x H)
502 x 428 x 308 mm
Print quality (colour, best quality)
4800 DPI
Technical features
Yes
PictBridge
Yes
Automatic paper sensor
No
Maximum scan area (ADF)
216 x 356 mm
SureSupply supported
Yes
Wireless option type
Yes
All-in-one functions
Copy, Fax, Print, Scan
Colour all-in-one functions
Copy, Fax, Print, Scan
Package dimensions (WxDxH)
593 x 392 x 520 mm
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 11:23:26
Uk has collected 23 expert reviews for HP OfficeJet CM756A multifunction printer Inkjet A4 1200 x 1200 DPI 15 ppm Wi-Fi and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
techradar.com
Updated:
2011-08-14 11:23:15
HP's Officejet range is built for those who need fast printers. A. HP Photosmart does a better job of high-end photo printing (but as our tests proved, the Officejet is no slouch as an image printer), but if you plan to print large documents or share it i...
Good Print via email, Very fast printing, Great photo printing, Sturdy build quality, Packed with features...
Bad Dull default-quality photo printing, Only one paper tray, No rear sheet feeder, Expensive, Takes a while to set up...
Bottom line Load Comments...
80%
trustedreviews.com
Updated:
2011-08-14 11:23:17
HP has obviously got really excited by its ePrint technology, which enables its printers to be directly Web-connected. It's building the feature into more and more of its laser and inkjet machines and the OfficeJet Pro 8500A Plus is a top-of-the-range off...
Bottom line To further push the ‘beats a colour laser' sales line, HP quotes speeds of 15ppm for black and 11ppm for colour print in normal mode, rising to 35ppm and 34ppm in draft. You might get somewhere near the normal speeds on very simple pages, if you exclude t...
90%
itreviews.com
Updated:
2011-08-14 11:23:19
We're used to the idea of buying an inkjet printer for the home and a laser for the office, so the idea of an inkjet MFD (Multi Function Device) that is intended for office duties sounds like a strange concept. The general rule is that inkjets are che...
Bottom line HP has managed to deliver an inkjet printer that makes a perfectly decent office MFD, however the Pro 8500A has its quirks. The list of features covers all the options and the running costs are pleasingly low. Having said that the speed isn't all that...
0%
techadvisor.co.uk
Updated:
2011-08-14 11:23:19
Product Code: CM756A#BEV The HP Officejet Pro 8500A Plus colour inkjet multifunction printer (for printing, copying, scanning, and faxing) may look expensive, but you get a lot for the money. The HP Officejet Pro 8500A Plus is a comprehensive small-o...
Bottom line The HP Officejet Pro 8500A Plus may cost a lot, but its features and performance justify the investment. You'll also save over time on the inks. Jon L Jacobi and Melissa Riofrio, pcworld.com...
80%
alphr.com
Updated:
2012-11-01 04:30:45
This fine inkjet all-in-one is also one of the most expensive you'll find, but for a small office it's an excellent investment. For £209, the HP Officejet Pro 8500A Plus rewards with fax capabilities, a huge 250-sheet input tray, a 50-sheet ADF for the sc...
Bottom line A superlative scanner, great document prints, impressively low running costs and a comprehensive list of office features. Expensive, but worth it...
100%
uk.hardware.info
Updated:
2014-02-16 01:10:09
There has always been a sizeable gap between inkjet and laser printers in terms of both speed and quality. Laser printers were always faster and inkjets always had superior print quality. While we've been able to depend on these age-old truisms for a lo...
0%
techsmart.co.za
Updated:
2014-04-20 01:32:20
We are big fans of HP’s business focused Officejet line-up of all-in-one (AIO) printers, including the HP Officejet 6500A Plus and HP Officejet 7500A Wide Format. These devices boast elegant designs, handy functionality and quality as well as speedy pr...
0%
tbreak.ae
Updated:
2016-12-27 23:59:30
I’ll confess that I was completely taken aback when I received the HP OfficeJet Pro 8500A Plus for review some time back. Either I have been completely out of the printer scene or HP has made a massive jump when it comes to printing. I’d like to think...
Good Web apps, an email address, AirPrint and direct scanning and emailing of documents...
Bad Paper handling for non A4 sized papers...
90%
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)