HP logo

HP OfficeJet Pro 8600 Plus Inkjet A4 4800 x 1200 DPI 20 ppm Wi-Fi

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33032
Info modified on:
01 Dec 2023, 11:29:04
Short summary description HP OfficeJet Pro 8600 Plus Inkjet A4 4800 x 1200 DPI 20 ppm Wi-Fi:

HP OfficeJet Pro 8600 Plus, Inkjet, Colour printing, 4800 x 1200 DPI, Colour copying, A4, Direct printing

Long summary description HP OfficeJet Pro 8600 Plus Inkjet A4 4800 x 1200 DPI 20 ppm Wi-Fi:

HP OfficeJet Pro 8600 Plus. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 16 ppm. Copying: Colour copying, Maximum copy resolution: 1200 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 4800 x 4800 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.