location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP CG851A photo paper White Gloss

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CG851A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CG851A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884420485148 show
Category:
Photo paper has been specially designed for printing photographs. Use it to make perfect prints of your pictures!
Photo Paper Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22690
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 00:58:01
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 10 Jul 2020
Product end of life date
Bullet Points HP CG851A photo paper White Gloss
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Print technology: Inkjet
  • - 10x15 cm
  • - 180 g/m²
  • - Finish type: Gloss
  • - 20 sheets
  • - White
Long product name HP CG851A photo paper White Gloss :
The long product name of HP CG851A photo paper White Gloss. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Glossy Photo Paper-20 sht/10 x 15 cm
More>>>
HP CG851A photo paper White Gloss:
The official description of HP CG851A photo paper White Gloss as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Print colorful, everyday snapshots at a low cost, using paper designed for casual photo printing. This affordable, glossy paper dries quickly for easy handling. Get sharp, crisp images when you use this paper with any inkjet printer.

Short summary description HP CG851A photo paper White Gloss:
This short summary of the HP CG851A photo paper White Gloss data-sheet is auto-generated and uses the product title and the first six key specs.

HP CG851A, Gloss, 180 g/m², Inkjet, 10x15 cm, White, 20 sheets

Long summary description HP CG851A photo paper White Gloss:
This is an auto-generated long summary of HP CG851A photo paper White Gloss based on the first three specs of the first five spec groups.

HP CG851A. Finish type: Gloss, Media weight: 180 g/m², Print technology: Inkjet. Package width: 194 mm, Package depth: 120 mm, Package height: 6 mm. Pallet weight: 763,2 kg, Quantity per pallet: 11200 pc(s)

Have fun—print everyday photos at a low cost

Print spontaneous photos and school projects, using an ideal paper for casual printing. Print photos for parties, make decorations for the refrigerator and get colorful snapshots for schoolwork, using this fun, versatile paper.
Print more photos—send more pictures to friends and family, and bring snapshots to work. Printing with HP Glossy Photo Paper is the low-cost way to share everyday pictures.

Print casual snapshots on a fast-drying paper

Share snapshots right off the printer—prints dry quickly for easy handling. Pass pictures around—without smudging or smearing images. HP Glossy Photo Paper absorbs ink quickly, so you can use your photos right away.
Get crisp, colorful results, using paper with a glossy finish. Images printed on HP Glossy Photo Paper appear bold and bright.
Print better photos using HP Glossy Photo Paper. At 180 g/m2 weight, it's thicker than plain paper. Ideal for making casual prints to use and share.

Get great results on any inkjet printer.

Get photo-like results on prints for home and school, using paper designed for any inkjet printer. Enjoy quality output when you choose photo paper that offers superior printer compatibility.
HP printers, inks and papers are designed and tested together for optimal results. Count on HP technology to deliver the reliable performance you need, print after print.

Features
Print technology
Inkjet
Ukuran kertas
10x15 cm
Product colour
White
Finish type *
Gloss
Media weight *
180 g/m²
Sheets per pack
20 sheets
Printing media thickness
9.6 µm
HP segment
Business, Enterprise
Operational conditions
Operating temperature (T-T)
15 - 35 °C
Operational conditions
Storage temperature (T-T)
0 - 40 °C
Storage relative humidity (H-H)
5 - 95%
Packaging data
Package width
194 mm
Package depth
120 mm
Package height
6 mm
Package weight
60 g
Logistics data
Pallet weight
763,2 kg
Quantity per pallet
11200 pc(s)