location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP CG825A printing film

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CG825A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CG825A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884420179313 show
Category: Printing Films Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29138
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 23 May 2014
Product end of life date
data sheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: HP large-format printing materials are free from defects in materials and workmanship.
Long product name HP CG825A printing film :
The long product name of HP CG825A printing film. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Everyday Adhesive Matte Polypropylene, 1067 mm x 22.9 m (42 in x 75 ft), 130 g/m²
More>>>
HP CG825A printing film:
The official description of HP CG825A printing film as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Versatile and durable, this matte polypropylene film produces quality prints with excellent color vibrancy at an everyday price. HP Everyday Adhesive Matte Polypropylene is ideal for both indoor and outdoor applications. It is easy to use and durable for long-lasting, eye-catching signs and displays.

- HP Everyday Adhesive Matte Polypropylene is a good quality matte polypropylene material that produces long-lasting prints with outstanding image quality ideal for eye-catching POP and retail displays, and event signage.
- Offers exceptional performance at a low price for a variety of indoor and durable outdoor applications. Whether you want to create a photo-realistic poster, an eye-catching banner or almost any graphics application, this polypropylene material provides maximum indoor and outdoor versatility. Compatible with Original HP pigment and dye inks, it's perfect for a wide range of applications: POP displays, banners, posters and more.
- HP Everyday Adhesive Matte Polypropylene is easy to use and handle for quick and large production runs, post-print processing and application to many surface types.
- Offers exceptional performance at a low price for a variety of indoor and durable outdoor applications. Compatible with Original HP pigment and dye inks, it's perfect for a wide range of applications: POP displays, banners, posters and more.
- This tear resistant, easy-to-handle HP Everyday Adhesive Matte Polypropylene features a permanent adhesive to ensure secure, reliable mounting.
- Polypropylene is a material you can depend on for superb tear resistance. As a result, this media enables easier handling and faster mounting. Compatible with Original HP pigment and dye inks, it's perfect for a wide range of applications: POP displays, banners, posters and more.
- HP Everyday Adhesive Matte Polypropylene provides durable prints with excellent color vibrancy, ideal for eye-catching retail and POP signage as well as trade show and event displays.
- Offers exceptional performance at a low price for a variety of indoor and durable outdoor applications. Durable prints with outstanding and vivid colors, ideal for remarkable and eye-catching signs.

Short summary description HP CG825A printing film:
This short summary of the HP CG825A printing film data-sheet is auto-generated and uses the product title and the first six key specs.

HP CG825A, Matte, 185 µm, 96%, 1 year(s), 2 min., 130 g/m²

Long summary description HP CG825A printing film:
This is an auto-generated long summary of HP CG825A printing film based on the first three specs of the first five spec groups.

HP CG825A. Finish type: Matte, Printing media thickness: 185 µm, Printing material opacity: 96%. Weight: 4,9 kg, Dimensions (WxDxH): 1180 x 135 x 135 mm, Width (imperial): 118,1 cm (46.5"). Package dimensions (WxDxH): 1180 x 135 x 135 mm, Package weight: 6,1 kg. Quantity per pallet: 42 pc(s), Pallet weight: 249,4 kg. Package dimensions (W x D x H): 1181,1 x 134,6 x 134,6 mm (46.5 x 5.3 x 5.3")

Features
Finish type
Matte
Printing media thickness
185 µm
Printing material opacity
96%
Printing material shelf life
1 year(s)
Drying time printing media
2 min.
Media weight
130 g/m²
Country of origin
China
Operational conditions
Operating temperature (T-T)
15 - 35 °C
Storage temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
5 - 80%
Operating temperature (T-T)
59 - 95 °F
Weight & dimensions
Weight
4,9 kg
Dimensions (WxDxH)
1180 x 135 x 135 mm
Width (imperial)
118,1 cm (46.5")
Packaging data
Package dimensions (WxDxH)
1180 x 135 x 135 mm
Packaging data
Package weight
6,1 kg
Package dimensions (W x D x H)
1181,1 x 134,6 x 134,6 mm (46.5 x 5.3 x 5.3")
Technical details
Length
22,9 m
Quantity per box
1 pc(s)
Retail only
No
Weight (imperial)
4,9 kg (10.8 lbs)
Printing material lamination
Cold
Tear strength
1210N
Printing material brightness
> 101
Adhesive backing
Permanent
Fade-resistance note (indoor home or office)
50 years
Tensile strength
10,3 N
Logistics data
Pallet dimensions (W x D x H)
1220 x 1020 x 950 mm
Quantity per pallet
42 pc(s)
Pallet dimensions (W x D x H) (imperial)
1219,2 x 1021,1 x 950 mm (48 x 40.2 x 37.4")
Pallet weight
249,4 kg