location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Designjet Z6100ps large format printer Inkjet Colour 2400 x 1200 DPI A1 (594 x 841 mm)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Designjet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z6100ps
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q6653C
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884420636083 show
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 79810
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:28:18
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 09 Dec 2011
Product end of life date
Bullet Points HP Designjet Z6100ps large format printer Inkjet Colour 2400 x 1200 DPI A1 (594 x 841 mm)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - This HP Designjet delivers over 1,000 ft² of output per hour with features that contribute toward optimizing your total productivity—HP Double Swath Technology, HP Optical Media Advance Sensor, long roll support up to 575 ft, and high-capacity cartridges.
  • - With the vivid, enduring color of HP Vivera pigment inks, you get outstanding image quality—from indoor retail signage to fine art photos and prints to line drawings—in water-resistant, exceptionally fade-resistant prints.[1]
  • - Breakthrough color accuracy and consistency—print after print—with HP DreamColor Technologies. An embedded spectrophotometer ensures accuracy and consistency—from printer to printer, day to day, beginning to end, regardless of environmental conditions.[3]
Long product name HP Designjet Z6100ps large format printer Inkjet Colour 2400 x 1200 DPI A1 (594 x 841 mm) :
The long product name of HP Designjet Z6100ps large format printer Inkjet Colour 2400 x 1200 DPI A1 (594 x 841 mm). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Inkjet, A1 (594 x 841 mm), 2400 x 1200dpi, 2000MHz, 256MB, LCD
More>>>
HP Designjet Z6100ps large format printer Inkjet Colour 2400 x 1200 DPI A1 (594 x 841 mm):
The official description of HP Designjet Z6100ps large format printer Inkjet Colour 2400 x 1200 DPI A1 (594 x 841 mm) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

When it comes to speed, quality, and consistency, this HP large-format Designjet is hard to beat—with over 1,000 ft² of output per hour, outstanding quality with HP Vivera inks, and breakthrough consistency with an embedded spectrophotometer.[3]

Short summary description HP Designjet Z6100ps large format printer Inkjet Colour 2400 x 1200 DPI A1 (594 x 841 mm):
This short summary of the HP Designjet Z6100ps large format printer Inkjet Colour 2400 x 1200 DPI A1 (594 x 841 mm) data-sheet is auto-generated and uses the product title and the first six key specs.

HP Designjet Z6100ps, Inkjet, 2400 x 1200 DPI, HP-GL/2, HP-RTL, TIFF, Cyan, Light Cyan, Light grey, Light magenta, Magenta, Matte black, Photo black, Yellow, 91.8 m²/hr, 0,1%

Long summary description HP Designjet Z6100ps large format printer Inkjet Colour 2400 x 1200 DPI A1 (594 x 841 mm):
This is an auto-generated long summary of HP Designjet Z6100ps large format printer Inkjet Colour 2400 x 1200 DPI A1 (594 x 841 mm) based on the first three specs of the first five spec groups.

HP Designjet Z6100ps. Print technology: Inkjet, Maximum resolution: 2400 x 1200 DPI, Page description languages: HP-GL/2, HP-RTL, TIFF. Accuracy: 0,1%. Maximum print size: A1 (594 x 841 mm), Paper tray media types: Bond paper, Photo paper, ISO A-series sizes (A0...A9): A1. USB connector: USB Type-A. Product colour: Black, Display: LCD, Internal memory: 256 MB

Shorten your turnaround times.

The fastest printer in its class—see maximum speeds over 1,000 ft² per hour.[2]
This HP Designjet delivers twice the performance (in any print mode) with HP Double Swath Technology.[6]
Print at top speeds and still get great output results with the first-ever Optical Media Advance Sensor (OMAS)
Unattended—even overnight—production-volume printing with media support up to 575 ft, like new HP jumbo rolls
Experience fewer interruptions with high-capacity 775 ml Original HP ink cartridges.

High-impact image quality and exceptional fade resistance[1]

8 HP Vivera pigment inks—a wide color gamut and true neutral grays for outstanding image quality and detail.
HP Vivera pigment inks last—indoor window 1+ years unlaminated, 3+ years laminated; 200+ yrs no direct sun.[1]
Outstanding image quality on a wide range of media—including HP media designed with HP Vivera pigment inks.
HP's innovative printhead design—small drop sizes enable high-quality, high-speed production-volume printing.
Outstanding results—Original HP supplies interact with the printer to optimize print quality and reliability.

Breakthrough color accuracy with HP DreamColor Technologies

Split print runs between HP Designjet Z6100s and get consistent colors with the embedded spectrophotometer.[3]
Get consistent colors when reprinting jobs over time regardless of fluctuating environmental conditions.
Keep costs down with an HP Designjet printer that is Energy Star(R) compliant and does not require special ventilation equipment.[7]
HP Color Center tool effortlessly guides you through color management and printing.
Color emulation ensures that the colors produced are consistent—across other HP Designjet printers.[7]

Printing
Print technology *
Inkjet
Colour *
Yes
Maximum resolution *
2400 x 1200 DPI
Number of print cartridges *
8
Page description languages *
HP-GL/2, HP-RTL, TIFF
Printing colours *
Cyan, Light Cyan, Light grey, Light magenta, Magenta, Matte black, Photo black, Yellow
Print speed (normal quality)
91.8 m²/hr
Copying
Copying *
No
Scanning
Scanning *
No
Accuracy
0,1%
Paper handling
Maximum print size *
A1 (594 x 841 mm)
Paper tray media types *
Bond paper, Photo paper
ISO A-series sizes (A0...A9)
A1
Media thickness
0.56 mm
Maximum roll length
175 m
Maximum roll diameter
17 cm
Ports & interfaces
USB port *
Yes
USB connector
USB Type-A
USB 2.0 ports quantity
1
RJ-45 ports quantity
1
Performance
Product colour *
Black
Built-in display *
Yes
Display
LCD
Internal memory
256 MB
Maximum internal memory
512 MB
Internal storage capacity
40 GB
Storage media
HDD
Built-in processor
Yes
Processor frequency
2000 MHz
Power
Power consumption (PowerSave)
350 W
Power consumption (standby)
120 W
Power consumption (off)
0,4 W
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-25 - 55 °C
Storage relative humidity (H-H)
20 - 80%
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
1700 mm
Depth
700 mm
Height
1350 mm
Weight
119 kg
Packaging data
Package width
2230 mm
Package depth
750 mm
Package height
1216 mm
Package weight
195 kg
Other features
Vinyl media
Yes
Proofing paper
Yes
Roll-up film
Yes
High resolution paper
Yes
Brand Image Product code Product Stock Price from
HP Designjet Q6652A large format printer Colour 2400 x 1200 DPI Ethernet LAN HP Designjet Q6652A large format printer Colour 2400 x 1200 DPI Ethernet LAN
(show image)
Q6652A Q6652A 0.00
(excl. VAT)
0 (incl. VAT)
HP DesignJet Z6100ps 42-in Printer large format printer HP DesignJet Z6100ps 42-in Printer large format printer
(show image)
Q6653A DesignJet Z6100ps 42-in Printer 0.00
(excl. VAT)
0 (incl. VAT)
HP Designjet Q6654A large format printer Colour 2400 x 1200 DPI Ethernet LAN HP Designjet Q6654A large format printer Colour 2400 x 1200 DPI Ethernet LAN
(show image)
Q6654A Q6654A 0.00
(excl. VAT)
0 (incl. VAT)
HP Designjet Z6100 42-in Printer large format printer Ethernet LAN HP Designjet Z6100 42-in Printer large format printer Ethernet LAN
(show image)
Q6651A Designjet Z6100 42-in Printer 0.00
(excl. VAT)
0 (incl. VAT)
Disclaimer HP Designjet Z6100ps large format printer Inkjet Colour 2400 x 1200 DPI A1 (594 x 841 mm):
Disclaimer

[1]Display permanence rating for interior displays/away from direct sunlight by HP Image Permanence Lab, and by Wilhelm Imaging Research, Inc. on a range of HP media. Water resistance and interior in-window display ratings by HP Image Permanence Lab on a range of HP media. For details: www.hp.com/go/supplies/printpermanence.
[2]Compared to large-format inkjet printers under $25,000. Based on the fastest rated color speeds as published by manufacturers as of January 2007. Test methods vary.
[3]With i1 color technology
[4]HP offers the HP Large-format Media take-back program in the U.S. and Europe, through which most HP recyclable signage media can be returned, availability varies. Some recyclable papers can be recycled through commonly available recycling programs. For details visit www.hp.com/recycle. Aside from this program, recycling opportunities for these products are currently only available in limited areas. Customers should consult local recycling resources for recycling these products.
[5]The HP dual mode Take-Up Reel comes standard on HP Designjet Z6100 60-in printers only. This is an optional (not included, sold separately) accessory on HP Designjet Z6100 42-in printers.
[6]HP water-based Latex Inks are not classified as flammable or combustible liquids under the USDOT or international transportation regulations. These materials have been tested per the Pensky-Martins Closed Cup method and the flash point is greater than 110 degrees Celsius.
[7]This printer can emulate HP Designjet 1050 and HP Designjet 5500 dye and UV printers.