location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP CG824A printing film

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CG824A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CG824A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884420179306 show
Category: Printing Films Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21920
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 23 May 2014
Product end of life date
data sheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: HP large-format printing materials are free from defects in materials and workmanship.
Long product name HP CG824A printing film :
The long product name of HP CG824A printing film. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Everyday Adhesive Matte Polypropylene, 914 mm x 22.9 m (36 in x 75 ft), 130 g/m²
More>>>
HP CG824A printing film:
The official description of HP CG824A printing film as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- HP Everyday Adhesive Matte Polypropylene is versatile, durable and produces quality prints with excellent colour vibrancy at an everyday price. Ideal for both indoor and outdoor applications.
- HP Everyday Adhesive Matte Polypropylene is a good quality matte polypropylene material that produces long-lasting prints with outstanding image quality ideal for eye-catching POP and retail displays, and event signage.
- HP Everyday Adhesive Matte Polypropylene is easy to use and handle for quick and large production runs, post-print processing and application to many surface types. Get exceptional performance at a low price.
- This tear resistant, easy-to-handle HP Everyday Adhesive Matte Polypropylene features a permanent adhesive to ensure secure, reliable mounting. As a result, this media enables easier handling and faster mounting.

Short summary description HP CG824A printing film:
This short summary of the HP CG824A printing film data-sheet is auto-generated and uses the product title and the first six key specs.

HP CG824A, Matte, 1 year(s), 130 g/m², China, 15 - 35 °C, 0 - 40 °C

Long summary description HP CG824A printing film:
This is an auto-generated long summary of HP CG824A printing film based on the first three specs of the first five spec groups.

HP CG824A. Finish type: Matte, Printing material shelf life: 1 year(s), Media weight: 130 g/m². Core diameter: 5,08 cm, Dimensions (WxDxH): 1020 x 135 x 135 mm, Width (imperial): 102,1 cm (40.2"). Package dimensions (WxDxH): 1020 x 135 x 135 mm, Package weight: 5,3 kg. Quantity per pallet: 48 pc(s), Pallet weight: 249,1 kg. Package dimensions (W x D x H): 1021,1 x 134,6 x 134,6 mm (40.2 x 5.3 x 5.3")

Features
Finish type
Matte
Printing material shelf life
1 year(s)
Media weight
130 g/m²
Country of origin
China
Operational conditions
Operating temperature (T-T)
15 - 35 °C
Storage temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
5 - 80%
Operating temperature (T-T)
59 - 95 °F
Weight & dimensions
Core diameter
5,08 cm
Dimensions (WxDxH)
1020 x 135 x 135 mm
Width (imperial)
102,1 cm (40.2")
Packaging data
Package dimensions (WxDxH)
1020 x 135 x 135 mm
Package weight
5,3 kg
Package dimensions (W x D x H)
1021,1 x 134,6 x 134,6 mm (40.2 x 5.3 x 5.3")
Technical details
Length
22,9 m
Quantity per box
1 pc(s)
Retail only
No
Printing material whiteness
> 119
Printing material brightness
> 101
Logistics data
Pallet dimensions (W x D x H)
1180 x 1050 x 950 mm
Quantity per pallet
48 pc(s)
Pallet dimensions (W x D x H) (imperial)
1150,1 x 1049 x 950 mm (45.3 x 41.3 x 37.4")
Pallet weight
249,1 kg