HP logo

HP Photosmart C309a Inkjet A4 4800 x 1200 DPI 12 ppm Wi-Fi

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19981
Info modified on:
09 Mar 2024, 14:19:00
End of life date:
17 Nov 2011
Short summary description HP Photosmart C309a Inkjet A4 4800 x 1200 DPI 12 ppm Wi-Fi:

HP Photosmart C309a, Inkjet, Colour printing, 4800 x 1200 DPI, A4, Direct printing, White

Long summary description HP Photosmart C309a Inkjet A4 4800 x 1200 DPI 12 ppm Wi-Fi:

HP Photosmart C309a. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 9,5 ppm. Copying: Colour copying, Maximum copy resolution: 4800 x 1200 DPI. Scanning: Colour scanning, Optical scanning resolution: 4800 x 4800 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: White

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.